EN
  • EN
  • DE

AD9848KST

Part No AD9848KST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description CCD Signal Processors with Integrated Timing Driver / AFE Video 1 ADC 10bit 3V/3.3V 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172451-AD9848KST
Popularity Medium
Supply and Demand Status Limited
Family Name AD9848
Introduction Date October 23, 2001
ECCN EAR99
Country of Origin Hong Kong
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9848KST CAD Model

Description

AD9848KST Product Image

The AD9848KST is a sophisticated mixed-signal front-end processor from Analog Devices Inc., designed to cater to a wide array of applications that require high-speed data acquisition and processing such as medical imaging, industrial inspection, and communications. This integrated circuit embodies the cutting-edge technology that Analog Devices is known for, providing a seamless and efficient solution for complex signal processing tasks.

At the heart of the AD9848KST lies a high-performance, 14-bit analog-to-digital converter (ADC) that boasts a remarkable sampling rate, ensuring precise and rapid conversion of analog signals into digital data. This is complemented by a low-noise, programmable gain amplifier (PGA) that can be adjusted to optimize the dynamic range for various input signal levels. Additionally, the device includes a precision clamp and a correlated double sampler (CDS) that work in tandem to reduce noise and improve signal integrity, making it ideal for applications where accuracy is paramount.

The AD9848KST also features a flexible digital interface that allows for easy integration with DSPs and microprocessors. This interface supports various modes of operation and can be configured to match the specific requirements of the system it is being used in. Moreover, the device operates over a wide power supply range and has power-down modes for enhanced power management, making it suitable for battery-operated devices.

With its robust design and high level of integration, the AD9848KST reduces the number of external components required, simplifying the design process and shortening time to market for product developers. Whether it is for high-end industrial applications, advanced communication systems, or precision medical devices, the AD9848KST from Analog Devices Inc. is a versatile and reliable choice that delivers unmatched performance.

For more information on specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess