EN
  • EN
  • DE

AD9843AJST

Part No AD9843AJST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Complete 10-Bit 20 MSPS CCD Signal Processor / AFE Video 1 ADC 10bit 3.3V 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172444-AD9843AJST
Popularity Medium
Supply and Demand Status Limited
Family Name AD9843A
Introduction Date March 02, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9843AJST CAD Model

Description

The AD9843AJST is a high-performance, mixed-signal front-end processor from the renowned manufacturer, Analog Devices Inc. This integrated circuit is designed for sophisticated imaging applications and is part of the company's extensive portfolio of data converters and signal processing products. The AD9843AJST is particularly well-suited for medical imaging systems, including MRI and CT scanners, as well as industrial imaging solutions.

Key Features

  • High Precision: The AD9843AJST boasts a 14-bit analog-to-digital converter (ADC) that ensures high-resolution image capture, which is crucial for detailed imaging analysis.
  • Integrated Functionality: It includes a complete charge-to-digital conversion signal chain, reducing the need for additional external components and streamlining system design.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power draw, making it ideal for portable and battery-powered devices.
  • Flexible Input Range: The device supports a wide input dynamic range, accommodating various sensor types and signal amplitudes.
  • On-Chip Reference: An integrated voltage reference simplifies the design and enhances the stability and accuracy of the conversion process.

Technical Specifications

Parameter Value
Resolution 14-Bit
Sampling Rate Varies with application
Analog Input Type Differential
Supply Voltage 5V
Operating Temperature -40°C to +85°C
Package Type Surface-Mount

Applications

The AD9843AJST is versatile and can be employed in a variety of applications beyond medical and industrial imaging. It is also suitable for precision instrumentation, CCD imaging, ultrasonic detection, and other applications that require high-resolution ADCs and signal processing. With its robust feature set and Analog Devices' reputation for quality, the AD9843AJST is a reliable choice for system designers seeking to enhance imaging performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Microchip Technology
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Allegro MicroSystems, LLC
Need more? Email Us
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess