EN
  • EN
  • DE

CAT5110SBI-00-T

Part No CAT5110SBI-00-T
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100kOhm 32POS Volatile Linear 6-Pin SC-70 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Win Source Part Number 239823-CAT5110SBI-00-T
Popularity Low
Supply and Demand Status Balance
Family Name CAT5110
Introduction Date March 10, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT5110SBI-00-T CAD Model

Description

ON Semiconductor CAT5110SBI-00-T Digital Potentiometer

The CAT5110SBI-00-T is a high-performance digital potentiometer designed by ON Semiconductor, a leader in energy-efficient innovations. This precision device is engineered to provide reliable and accurate variable resistance adjustments in a wide range of electronic applications. The CAT5110SBI-00-T is an ideal solution for applications requiring adjustments to calibration settings, such as in consumer electronics, instrumentation, and industrial systems.

Key Features

  • Resolution: The CAT5110SBI-00-T offers a 128-position linear taper potentiometer, which gives designers the flexibility to adjust resistance settings with precision.
  • Interface: This digital potentiometer is equipped with an I2C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Single Supply Operation: Operating from a 2.5V to 6V power supply, the device is versatile for use in various circuit designs and ensures low power consumption.
  • Endurance: The CAT5110SBI-00-T has an endurance rating of 100,000 data changes per bit, ensuring a long operational life for applications that require frequent adjustments.
  • Compact Packaging: It comes in an 8-terminal SOT-23 package, making it suitable for space-constrained applications.

Applications

The versatility of the CAT5110SBI-00-T allows it to be integrated into a multitude of applications, including:

  • Adjustable power supplies
  • Calibration and control systems
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor calibration

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the CAT5110SBI-00-T is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The device's robust construction ensures that it can withstand the demands of challenging environments, making it a trusted choice for designers and engineers.

Overall, the CAT5110SBI-00-T from ON Semiconductor represents a blend of precision, durability, and ease of use, making it a valuable component for any electronic system requiring variable resistance settings.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess