EN
  • EN
  • DE

AD9842JST

Part No AD9842JST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description AFE Video 1 ADC 10bit 3.3V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172442-AD9842JST
Popularity Low
Supply and Demand Status Balance
Family Name AD9842
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9842JST CAD Model

Description

The AD9842JST is a high-performance, mixed-signal front-end (MxFE®) processor for digital imaging applications, designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This integrated circuit is specifically engineered to facilitate the processing and digitization of analog video signals, making it an ideal choice for a wide range of imaging applications including medical imaging, industrial inspection, and high-end consumer cameras.

Key Features

  • Precision Analog Processing: The AD9842JST features a 14-bit, 40 MSPS (mega samples per second) analog-to-digital converter (ADC) that ensures high-fidelity conversion of analog video signals to digital form.
  • Integrated Correlated Double Sampling (CDS): Its on-chip CDS function significantly reduces sensor noise, thereby enhancing image quality.
  • Low Power Consumption: Designed with power efficiency in mind, this product operates with a low power consumption, making it suitable for portable and battery-powered devices.
  • Flexible Interface: It offers a versatile digital interface that is compatible with various DSPs and microprocessors, simplifying system integration.
  • Programmable Gain Amplifier (PGA): The inclusion of a PGA allows for fine-tuning of the input signal, ensuring optimal dynamic range for different imaging conditions.
  • Compact Size: The AD9842JST comes in a compact, surface-mount package that saves valuable board space in system designs.

Applications

The AD9842JST is designed to serve a multitude of applications where precision image capture and processing are critical. It is particularly suitable for:

  • High-resolution CCD imaging systems
  • Digital still cameras
  • Medical imaging systems like digital X-ray and ultrasound
  • Machine vision and industrial inspection systems
  • Scientific instrumentation

In summary, the AD9842JST from Analog Devices Inc. stands out as a sophisticated solution for digital imaging systems, combining precision, efficiency, and flexibility. Its high-speed ADC, integrated noise reduction, and low power operation make it a go-to choice for designers seeking to enhance the performance of their imaging products.

You May Also Be Interested in

Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess