EN
  • EN
  • DE

TPA3107D2PAPG4

Part No TPA3107D2PAPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 15W STER 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 6 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-HTQFP (10x10)
Dimension 64-TQFP Exposed Pad
Win Source Part Number 055362-TPA3107D2PAPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3107D2PAPG4 CAD Model

Description

Product Overview: TPA3107D2PAPG4

The TPA3107D2PAPG4 is a high-performance, stereo audio amplifier developed by Texas Instruments, renowned for its outstanding audio solutions. This integrated circuit is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.

At the heart of the TPA3107D2PAPG4 is a Class-D architecture that allows it to drive speakers with a power level of up to 10W per channel into an 8-ohm load. This capability, combined with a THD+N of less than 0.1%, ensures crisp, clear audio reproduction that can satisfy both casual listeners and audiophiles alike.

One of the key features of this audio amplifier is its wide supply voltage range, from 10V to 26V, which provides flexibility for various system power supplies. Additionally, the device incorporates a range of built-in protections, such as over-current, over-temperature, and under-voltage lockout, that safeguard the amplifier and the speakers from potential damage.

The TPA3107D2PAPG4 also boasts a high PSRR (Power Supply Rejection Ratio) of 80dB, which minimizes power supply noise and ensures stable operation even in challenging conditions. This makes the amplifier particularly suitable for applications where power supply noise can be an issue, such as in automotive or industrial environments.

For ease of integration into various designs, the TPA3107D2PAPG4 comes in a 64-HTQFP (Heat-Sink Thin Quad Flat Pack) package, which not only allows for efficient heat dissipation but also saves board space in compact systems. The device also supports multiple switching rates, enabling designers to optimize for either lower EMI or higher efficiency based on their application requirements.

Whether it's being used in home theaters, desktop audio systems, or portable speakers, the TPA3107D2PAPG4 from Texas Instruments stands out as a versatile, reliable, and high-quality audio amplifier that can deliver superior sound experiences to end-users.

With its combination of high fidelity, robust protection features, and design flexibility, the TPA3107D2PAPG4 is a top-tier choice for any audio amplification need.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess