EN
  • EN
  • DE

AD9832BRUZ-REEL7

Part No AD9832BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 10BIT 25MHZ CMOS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Resolution (Bits) 10 b
Master fclk 25MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 2.97 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008648-AD9832BRUZ-REEL7
Family Name AD9832
Introduction Date June 09, 2010
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9832BRUZ-REEL7 CAD Model

Description

The AD9832BRUZ-REEL7 is a highly integrated Direct Digital Synthesizer (DDS) device designed and manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This precision digital waveform generator is part of the AD9832 series and is known for its ability to create high-quality sine, triangular, and square wave outputs with a high level of frequency control and stability.

Key Features:

  • Programmable Frequency: The AD9832BRUZ-REEL7 allows for precise frequency programming, making it suitable for a variety of applications that require a stable and accurate signal source.
  • High Resolution: With a 25 MHz clock rate, it provides a high resolution for generating waveforms, ensuring a fine granularity of frequency selection.
  • Low Power Consumption: Designed for power-sensitive applications, this device operates efficiently, minimizing power consumption without sacrificing performance.
  • Flexible Output Waveforms: It can produce sine, triangular, and square waves, offering versatility for different use cases.
  • Serial Interface: The device features a serial interface for communication, allowing for easy integration into digital systems and reducing the need for extensive wiring.
  • Compact Package: Supplied in a TSSOP (Thin Shrink Small Outline Package), the AD9832BRUZ-REEL7 is ideal for space-constrained applications.
  • Temperature Range: This component operates over an industrial temperature range, ensuring reliability in varying environmental conditions.

Applications:

The versatility of the AD9832BRUZ-REEL7 makes it suitable for a wide range of applications. It is commonly used in:

  • Function generators
  • Wireless communications
  • Instrumentation and measurement systems
  • Signal reconstruction
  • Frequency modulation (FM) synthesis

With its precision and flexibility, the AD9832BRUZ-REEL7 from Analog Devices Inc. is a go-to solution for designers and engineers who require a reliable and accurate DDS for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.5204
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $93.2331
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5062 $67.5186
6+ $18.4666 $110.7996
9+ $17.8895 $161.0055
12+ $17.3125 $207.7500
15+ $16.7354 $251.0310
20+ $15.0041 $300.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess