EN
  • EN
  • DE

AD9814-703F

Part No AD9814-703F
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Signal Processor 28-Pin CDFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Differential Nonlinearity 0.5 LSB
Lead Free Contains Lead
Max Operating Temperature 150 °C
Max Supply Voltage 5.25 V
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 90 mA
Number of Pins 28
Operating Supply Current 90 mA
Operating Supply Voltage 5 V
Power Dissipation 355 mW
Resolution 1.75 B
RoHS Compliant
Sampling Rate 6 Msps
Win Source Part Number 1221191-AD9814-703F
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9814-703F CAD Model

Description

AD9814-703F: High-Performance Image Signal Processor by Analog Devices Inc.

The AD9814-703F is a state-of-the-art image signal processor (ISP) designed and manufactured by the renowned Analog Devices Inc. This high-performance chip is engineered to cater to the demanding requirements of advanced imaging applications, offering superior image quality and a wealth of features to enhance the capabilities of a wide array of devices.

The AD9814-703F is an integral component for systems that require precise and efficient processing of image data. It is particularly suitable for medical imaging, industrial inspection, and security surveillance, where clarity and detail are paramount. With its robust design and cutting-edge technology, the AD9814-703F ensures that images are captured with exceptional accuracy and detail, enabling more informed decisions and analysis.

This ISP chip boasts a flexible architecture that allows for easy integration into various system designs. It supports multiple sensor types and interfaces, providing designers with the versatility needed to create customized solutions. The AD9814-703F's advanced features include high dynamic range (HDR) imaging, noise reduction algorithms, and color correction capabilities, all of which contribute to producing crisp and vibrant images even in challenging lighting conditions.

Key features of the AD9814-703F include:

  • High-resolution image processing capabilities
  • Support for various sensor interfaces
  • Advanced noise reduction and HDR support
  • Accurate color reproduction and white balance control
  • Low power consumption for energy-efficient operation
  • Compact form factor for easy integration into embedded systems

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9814-703F is no exception. It is built to meet the highest industry standards, ensuring long-term performance and stability. For developers and system integrators looking for an ISP that delivers exceptional image quality without compromise, the AD9814-703F from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $23,283.5821 $23,283.5821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess