EN
  • EN
  • DE

AD9812JR

Part No AD9812JR
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description 14-Bit CCD/CIS Signal Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172419-AD9812JR
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9812JR CAD Model

Description

Product Overview: AD9812JR from Analog Devices Inc.

The AD9812JR is a high-performance, single-chip analog front-end, designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This advanced integrated circuit (IC) is specifically tailored for CCD (Charge-Coupled Device) imaging applications, delivering exceptional image quality and fast data acquisition capabilities.

Key Features

  • High Resolution: The AD9812JR supports high-resolution imaging requirements with its 12-bit analog-to-digital converter (ADC), ensuring detailed image capture and accurate color reproduction.
  • Correlated Double Sampling (CDS): Its on-chip CDS feature reduces noise by compensating for the CCD's output amplifier noise, enhancing the signal-to-noise ratio and overall image quality.
  • Flexible Interface: The device offers a versatile digital interface that is compatible with a variety of microprocessors and DSPs, making it easy to integrate into existing and new imaging systems.
  • Programmable Gain Amplifier (PGA): With an integrated PGA, the AD9812JR allows for fine-tuning of the analog input range, providing greater control over the dynamic range and sensitivity of the imaging system.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9812JR operates with low power consumption, making it suitable for portable and battery-powered applications.

Applications

The AD9812JR is ideal for a wide range of imaging applications, including:

  • Medical imaging systems
  • Scientific instrumentation
  • Industrial machine vision
  • High-end digital cameras
  • Security and surveillance

Technical Specifications

The device comes in a compact 28-lead SOIC (Small Outline Integrated Circuit) package, ensuring a small footprint on the PCB (Printed Circuit Board). It operates over a -40°C to +85°C temperature range, accommodating various environmental conditions. The AD9812JR also features a single 5V power supply requirement, simplifying the power design of the imaging system.

For developers and engineers looking to incorporate high-quality imaging capabilities into their designs, the AD9812JR from Analog Devices Inc. offers a robust and reliable solution that combines performance with ease of use.

You May Also Be Interested in

Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess