EN
  • EN
  • DE

2SC3913-TB-E

Part No 2SC3913-TB-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (0 - 9)
Description Transistor; Bipolar, NPN, Buit-un Resistor, 50V, 0.5A, CP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 50 V
Number of Pins 3
Polarity NPN
RoHS Compliant
Win Source Part Number 1037112-2SC3913-TB-E
Categories OEM Parts(0-9)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3913-TB-E CAD Model

Description

The 2SC3913-TB-E is a NPN BJT manufactured by SANYO Semiconductor (U.S.A) Corporation.

  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Supply and Demand Status: Currently in shortage
  • Alternative Cross-Reference Parts: Not specified
  • RoHS Compliant: Yes
  • Collector-Emitter Voltage (VCEO): 50V
  • Commonly Used In: Audio amplifiers, power supply regulators, and motor control circuits

You May Also Be Interested in

Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Song Chuan Precision Company
Lowest to $0.7819
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess