EN
  • EN
  • DE

AD9802JST

Part No AD9802JST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description CCD Signal Processor For Electronic Cameras / AFE General Purpose 1 ADC 10bit 3.15V 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172400-AD9802JST
Popularity Medium
Supply and Demand Status Sufficient
Family Name AD9802
Introduction Date October 31, 1997
ECCN EAR99
Country of Origin Hong Kong
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9802JST CAD Model

Description

Product Overview: AD9802JST from Analog Devices Inc.

The AD9802JST is a high-performance, mixed-signal integrated circuit developed by Analog Devices Inc., a leader in the semiconductor industry. This advanced product is designed to cater to a wide range of applications that require precise analog-to-digital conversion and signal processing. It is an ideal choice for imaging systems, medical instrumentation, and communication devices that demand high accuracy and reliability.

Key Features

  • High-Speed Operation: The AD9802JST provides fast and efficient data conversion, which is critical for applications that require real-time processing.
  • Precision Analog-to-Digital Conversion: With its built-in ADC, this IC delivers precise digital representation of analog signals, ensuring high fidelity and minimal data loss.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9802JST operates with a minimal power draw, making it suitable for portable and battery-powered devices.
  • Integrated Signal Processing: The device includes features for signal conditioning, such as amplification and filtering, which help to improve signal quality before conversion.

Technical Specifications

The AD9802JST boasts impressive technical specifications that make it a robust choice for demanding applications:

  • Integrated Correlated Double Sampling (CDS)
  • Programmable Gain Amplifier (PGA)
  • 10-bit Resolution Analog-to-Digital Converter
  • High-Speed Serial Interface
  • On-Chip Voltage Reference
  • Low Noise Performance

Applications

This versatile IC can be found in a variety of applications:

  • Digital Still Cameras
  • Medical Imaging Systems
  • Scanners and Copiers
  • Industrial Inspection Equipment
  • Communication Systems

The AD9802JST from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it a top choice for designers and engineers who require a reliable mixed-signal solution. Its integration of multiple functions into a single chip also helps to simplify system design and reduce overall system costs.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales and support representatives.

You May Also Be Interested in

Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess