EN
  • EN
  • DE

AD9781BCPZ

Part No AD9781BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual 12-/14-/16-Bit, LVDS Interface, 500 MSPS DACs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Operating Supply Voltage 3.13 V ~ 3.47 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V, 3.13 V ~ 3.47 V
INL/DNL (LSB) ±1, ±0.5
Architecture Quad-Switch
Operating Temperature Range -40°C ~ 85°C
Package 72-VFQFN Exposed Pad, CSP
Manufacturer Package 72-LFCSP-VQ (10x10)
Win Source Part Number 1139281-AD9781BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9781
Introduction Date September 07, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9781BCPZ CAD Model

Description

Product Overview: AD9781BCPZ from Analog Devices Inc.

The AD9781BCPZ is a high-performance digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc., known for its precision and reliability in the field of semiconductor technology. This product is designed to cater to a broad range of applications, including wireless communications, broadband access, cable modems, and instrumentation that require high-speed data conversion with superior accuracy.

Key Features:

  • High-Speed DAC: The AD9781BCPZ boasts a conversion rate of up to 400 MSPS (Mega Samples Per Second), enabling it to handle high-speed signal processing tasks with ease.
  • Resolution: With a resolution of 14-bits, this DAC provides fine granularity, ensuring that the output signal closely matches the intended digital input.
  • Integrated Interpolation Filters: The device comes with built-in interpolation filters, which simplify system design by reducing the need for external components.
  • Flexible Interface: It supports a dual-port LVDS (Low-Voltage Differential Signaling) interface, which minimizes the digital input/output pin count and facilitates easy interfacing with other digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9781BCPZ operates with a low power dissipation, making it suitable for power-sensitive applications.

Applications:

The AD9781BCPZ is versatile and can be employed in various high-speed data conversion scenarios, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Cable modem termination systems
  • Test and measurement equipment
  • Instrumentation and control systems
  • High-definition video broadcasting

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD9781BCPZ is no exception. The product is fabricated using state-of-the-art semiconductor processes, ensuring high reliability and performance consistency. Customers can rely on the AD9781BCPZ for their critical applications where precision and durability are paramount.

Package and Availability:

The AD9781BCPZ is available in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. For pricing, availability, and additional technical specifications, interested parties should contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3318 $90.6636
3+ $37.1953 $111.5859
5+ $36.0329 $180.1645
6+ $34.8706 $209.2236
8+ $33.7082 $269.6656
10+ $30.2212 $302.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess