EN
  • EN
  • DE

AD9773BSVZ

Part No AD9773BSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL 160MSPS 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
INL/DNL (LSB) ±0.4, ±0.2
Temperature Range - Operating -40°C to 85°C
Case / Package 80-TQFP-EP (12x12)
Win Source Part Number 008631-AD9773BSVZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9773BSVZ CAD Model

Description

Analog Devices Inc. AD9773BSVZ Product Overview

The AD9773BSVZ is a high-performance, integrated 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional signal quality and reliability for demanding applications. This product is part of the esteemed AD9773 series, which is known for its superior data conversion capabilities and is widely used in communication systems, instrumentation, and other high-speed signal processing applications.

Key Features

  • High Resolution: The AD9773BSVZ boasts a 14-bit resolution, ensuring precise digital-to-analog conversion with minimal data loss, making it ideal for applications that require high accuracy and detail.
  • High-Speed Performance: It can operate at conversion rates up to 125 MSPS (Mega Samples Per Second), which makes it suitable for high-speed applications, including broadband communications and radar systems.
  • Integrated Interpolation Filters: The device includes a 2x/4x/8x interpolation filter, which reduces the complexity of the analog filter design and helps to improve the overall system performance.
  • Differential Current Outputs: The DAC provides differential current outputs ranging from 2 mA to 20 mA, allowing for flexible interfacing with other analog components and systems.
  • On-Chip Voltage Reference: An integrated voltage reference simplifies the design by eliminating the need for external components.

Applications

  • Wireless and Wired Broadband Communication
  • Instrumentation and Automated Test Equipment (ATE)
  • Base Stations and Communication Infrastructure
  • Medical Imaging Systems
  • Professional Audio Equipment

The AD9773BSVZ is housed in a compact 48-lead LQFP (Low-Profile Quad Flat Package) that is designed to minimize space on the PCB (Printed Circuit Board). The device operates over a temperature range of -40°C to +85°C, making it robust for industrial environments.

With its combination of high-speed operation, high resolution, and integrated features, the AD9773BSVZ from Analog Devices Inc. exemplifies the cutting-edge technology that engineers and designers have come to expect from a leader in high-performance signal processing solutions.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.1044 $104.2088
3+ $42.7523 $128.2569
5+ $41.4171 $207.0855
6+ $40.0808 $240.4848
8+ $38.7445 $309.9560
10+ $34.7366 $347.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess