EN
  • EN
  • DE

AD976AAN

Part No AD976AAN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 100 kSPS/200 kSPS BiCMOS A/D Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 16
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
RoHS State Request Verification
Win Source Part Number 1139251-AD976AAN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD976
Introduction Date October 15, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD976AAN CAD Model

Description

The AD976AAN is a high-performance, 16-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to deliver exceptional accuracy and speed, this ADC is ideal for demanding applications that require precise digital representation of analog signals.

Key Features:

  • Resolution: 16-bit resolution provides high precision for a wide range of applications.
  • Sampling Rate: Offers a fast conversion rate that is suitable for high-speed signal processing tasks.
  • Input Voltage Range: Accommodates a broad range of input signals, making it versatile for various use cases.
  • Low Power Consumption: Engineered to operate with minimal power, ensuring energy efficiency in portable and battery-powered devices.
  • Interface: Features a user-friendly digital interface for easy integration with microprocessors and digital systems.
  • Accuracy: Boasts excellent linearity and low noise, contributing to its overall precision and reliability.
  • Package: Comes in a robust package that ensures durability and long-term performance.

Applications:

The AD976AAN is suitable for a wide array of applications where accurate data conversion is critical. Some of its common uses include:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • High-performance Industrial Automation
  • Communications Systems
  • Aerospace and Defense Electronics

Product Quality and Support:

Analog Devices Inc. is known for its commitment to quality, and the AD976AAN is no exception. With robust technical support and comprehensive documentation, customers can confidently integrate this ADC into their designs, knowing they have the backing of a leading semiconductor company.

Ordering Information:

To purchase or learn more about the AD976AAN, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing from official sources.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3760 $70.3760
2+ $57.7444 $115.4888
3+ $55.9399 $167.8197
4+ $54.1354 $216.5416
5+ $52.3309 $261.6545
7+ $46.9173 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess