EN
  • EN
  • DE

AD974AR

Part No AD974AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel, 16-Bit, 200 kSPS Data Acquisition System | IC DAS 16BIT 200K 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 4
Resolution (Bits) 16 b
Sampling Rate (Per Second) 200k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number AD974
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139227-AD974AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD974AR CAD Model

Description

The AD974AR is a high-performance, 16-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is designed to meet the demanding needs of data acquisition systems, industrial control, medical imaging, and other applications where accuracy and speed are critical.

Key Features

  • Resolution: The AD974AR features a 16-bit resolution, providing fine detail in signal conversion and ensuring high fidelity in the digital representation of analog signals.
  • Sampling Rate: It offers a fast sampling rate, which allows for real-time data processing in dynamic systems that require quick response times.
  • Input Voltage Range: The device supports a versatile input voltage range, accommodating a variety of signal levels for flexible system integration.
  • Low Power Consumption: Designed with power efficiency in mind, the AD974AR minimizes power usage, making it suitable for portable and battery-powered applications.
  • Interface: The ADC includes a user-friendly digital interface, which simplifies the task of connecting the device to microcontrollers, DSPs, or other digital systems.
  • Package Type: This component is available in a robust package that ensures reliable operation even in challenging environmental conditions.

Applications

The AD974AR is versatile and can be used in various applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical imaging equipment
  • Instrumentation
  • Scientific analysis equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD974AR is no exception. This ADC is built to the highest standards, ensuring consistent performance and a long operational life. Whether for critical medical applications or precise industrial control, the AD974AR stands out as a reliable choice for professionals who demand the best in analog-to-digital conversion technology.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess