EN
  • EN
  • DE

AD9744ACPZ-REEL7

Part No AD9744ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case LFCSP-3
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717511-AD9744ACPZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9744ACPZ-REEL7 CAD Model

Description

Product Overview: AD9744ACPZ-REEL7

The AD9744ACPZ-REEL7 is a high-performance, 14-bit digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to meet the demanding requirements of communication systems, instrumentation, and other applications that require a high level of signal purity and stability.

Key Features

  • Resolution: The AD9744 offers a fine 14-bit resolution, providing precise digital-to-analog conversion with high fidelity.
  • Update Rate: It boasts an impressive maximum update rate of 210 MSPS (mega samples per second), making it suitable for high-speed applications.
  • Power Efficiency: With a 3.3 V supply voltage, this DAC is designed for low power consumption, which is essential for power-sensitive designs.
  • Packaging: The device comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which saves valuable board space and is suitable for space-constrained applications.
  • Interface: It features a versatile parallel interface that allows easy integration into a wide range of systems.

Applications

The AD9744ACPZ-REEL7 is ideal for a variety of applications, including:

  • Wireless and wired broadband communication systems
  • Direct digital synthesis (DDS) systems
  • Base station infrastructure
  • Instrumentation and test equipment
  • Automated test equipment (ATE)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9744ACPZ-REEL7 is no exception. It is produced using high-quality materials and rigorous manufacturing processes to ensure reliability and performance. The product is available in a reel format (REEL7), which facilitates efficient handling and manufacturing processes, particularly for high-volume production environments.

Technical Support and Resources

Customers can access comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the AD9744ACPZ-REEL7 into their projects. Analog Devices also provides expert technical support to address any questions or challenges that may arise during the design, development, or deployment stages.

With its blend of performance, power efficiency, and compact form factor, the AD9744ACPZ-REEL7 is a robust solution for designers seeking to incorporate high-quality digital-to-analog conversion into their electronic systems.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7795 $51.1180
9+ $11.9706 $107.7354
13+ $11.5662 $150.3606
19+ $10.7574 $204.3906
25+ $10.3530 $258.8250
31+ $9.9486 $308.4066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess