EN
  • EN
  • DE

AD9731

Part No AD9731
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 10-Bit, 170 MSPS D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139210-AD9731
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9731 CAD Model

Description

The AD9731 is a state-of-the-art, high-speed digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This cutting-edge component is part of a family of DACs that deliver exceptional performance in terms of speed and accuracy, making it an ideal choice for demanding applications in communication systems, instrumentation, and defense electronics.

Key Features

  • High-Speed Operation: The AD9731 offers a maximum sampling rate that allows for high-frequency signal generation, making it suitable for advanced digital communication systems.
  • Resolution: With its resolution, the AD9731 provides fine granularity in signal generation, which is critical for high-fidelity applications.
  • Integrated Functions: The device includes features such as an on-chip reference and a digital inverse sinc filter, which simplify system design and reduce external component count.
  • Flexible Interface: The AD9731 supports a versatile interface compatible with various logic families, allowing for easy integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Power Efficiency: Designed with power efficiency in mind, the AD9731 operates with a low power consumption, which is critical for temperature-sensitive and power-sensitive applications.

Applications

The AD9731 is engineered to meet the rigorous demands of applications that require high-speed and high-precision signal conversion. It is commonly used in:

  • Wireless and wired broadband communication systems
  • Direct digital synthesis (DDS) for signal generation
  • Automated test equipment (ATE) for semiconductor testing
  • Radar and satellite communication systems
  • Medical imaging equipment

About Analog Devices Inc.

Analog Devices Inc. is renowned for its innovation in signal processing technology. The company designs and manufactures a wide range of high-performance integrated circuits used in analog and digital signal processing applications. The AD9731 is a testament to their commitment to providing advanced solutions that push the boundaries of what's possible in electronics design.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4142 $58.8994
17+ $6.9046 $117.3782
26+ $6.6886 $173.9036
36+ $6.4726 $233.0136
47+ $6.2566 $294.0602
62+ $5.6098 $347.8076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess