EN
  • EN
  • DE

AD9694BCPZ-500

Part No AD9694BCPZ-500
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 500M
Number of Inputs 4
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 0.95V ~ 1V, 1.71V ~ 1.89V, 2.44V ~ 2.56V
Voltage - Supply, Digital 0.95V ~ 1V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Package / Case 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Mounting Type Surface Mount
Base Product Number AD9694
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Win Source Part Number 845667-AD9694BCPZ-500
Ultra Librarian 3D Model Ultra Librarian AD9694BCPZ-500 CAD Model

Description

The AD9694BCPZ-500 from Analog Devices Inc. is a state-of-the-art, quad-channel, 14-bit analog-to-digital converter (ADC) that delivers exceptional performance with a sampling rate of 500 MSPS (mega-samples per second). Designed to cater to the demanding requirements of modern data acquisition systems, this ADC is an ideal choice for applications such as phased array radars, medical imaging, and communication systems.

Key Features:

  • High Sampling Rate: With a sampling rate of 500 MSPS, the AD9694BCPZ-500 can accurately digitize high-frequency signals, making it perfect for advanced signal processing applications.
  • Quad-Channel Configuration: This ADC features four independent ADC cores, allowing for simultaneous sampling of multiple signals, which is crucial for applications requiring high channel density and synchronization, such as MIMO (Multiple Input, Multiple Output) systems.
  • High Resolution: The 14-bit resolution ensures a fine quantization of the input signal, providing high fidelity and dynamic range that is necessary for demanding applications like radar and satellite communications.
  • Low Power Consumption: Despite its high performance, the AD9694BCPZ-500 is designed for efficiency, with a low power consumption that enables it to be used in power-sensitive applications.
  • JESD204B Interface: The ADC incorporates a JESD204B serial interface, which simplifies board design and layout by reducing the number of data I/O lines required between the ADC and the digital processor.
  • Programmable Features: The device offers a range of programmable features such as gain, offset adjustment, and flexible output modes, providing designers with the versatility to tailor the ADC to their specific needs.

Applications:

  • Phased array radars
  • Medical imaging systems
  • Wireless and wired broadband communications
  • Electronic warfare
  • Test and measurement equipment

The AD9694BCPZ-500 is housed in a compact 72-lead LFCSP (lead-frame chip scale package) that minimizes board space and allows for dense channel packing in multi-channel systems. With its combination of high speed, precision, and efficiency, the AD9694BCPZ-500 from Analog Devices Inc. sets a new standard for quad-channel ADCs in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $345.6866 $345.6866
2+ $331.8591 $663.7182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess