EN
  • EN
  • DE

LTC2362HS6#TRMPBF

Part No LTC2362HS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR TSOT23-6 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 2.35V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Surface Mount
Base Product Number LTC2362
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2362HS6TRMPBF,LTC2362HS6#TRMPBF-ND,LTC2362HS6#TRMPBFCT,LTC2362HS6#TRMPBFDKR,LTC2362HS6#TRMPBFTR
Standard Package 500
Win Source Part Number 1318314-LTC2362HS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2362HS6#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2362HS6#TRMPBF Overview

The LTC2362HS6#TRMPBF is a high-performance 12-bit, 250ksps, SAR ADC (Successive Approximation Register Analog-to-Digital Converter) produced by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed for applications requiring high accuracy and speed in a compact package. Its small form factor, combined with its low power consumption and high-speed operation, makes it an excellent choice for portable and battery-powered devices, medical instruments, and industrial control systems.

Key Features

  • High-Speed Conversion: The LTC2362HS6#TRMPBF offers a fast sampling rate of up to 250ksps, allowing for quick data acquisition and processing in time-sensitive applications.
  • Resolution: With a 12-bit resolution, this ADC provides a fine level of detail in the digital representation of analog signals, ensuring accurate measurements and data fidelity.
  • Low Power Consumption: The device is optimized for power efficiency, which is critical for extending the battery life of portable equipment.
  • SPI Interface: It features a Serial Peripheral Interface (SPI) that facilitates easy communication with microcontrollers and digital systems.
  • No External Reference Required: The ADC includes an internal reference, eliminating the need for external components and simplifying the design process.
  • Compact Package: Housed in a small SOT-23 package, the LTC2362HS6#TRMPBF is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in a variety of environmental conditions.

Applications

The LTC2362HS6#TRMPBF is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable Medical Devices
  • Data Acquisition Systems
  • Industrial Monitoring and Control
  • Battery-Powered Instruments
  • Handheld Devices

With its blend of speed, precision, and low power consumption, the LTC2362HS6#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable ADC into their systems. Its robust feature set ensures that it can meet the stringent requirements of a broad range of high-performance applications.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess