EN
  • EN
  • DE

AD9433BSQZ-125

Part No AD9433BSQZ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 125MSPS 52LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 125M
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 52-LQFP Exposed Pad
Supplier Device Package 52-LQFP-PQ4 (10x10)
Mounting Type Surface Mount
Base Product Number AD9433
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991C2
HTSUS 8542.39.0001
Win Source Part Number 556386-AD9433BSQZ-125
Ultra Librarian 3D Model Ultra Librarian AD9433BSQZ-125 CAD Model

Description

The AD9433BSQZ-125 is a state-of-the-art 12-bit monolithic analog-to-digital converter (ADC) developed by Analog Devices Inc., an industry leader in high-performance semiconductors for signal processing applications. This high-speed ADC is designed to operate at a conversion rate of 125 MSPS (Mega Samples Per Second), providing an optimal balance between speed and resolution for demanding signal processing tasks.

Key Features

  • Resolution: 12-bit ADC, delivering high precision for a wide range of applications.
  • Sampling Rate: Fast sampling rate of 125 MSPS, ideal for high-speed data acquisition and processing.
  • Input Range: Differential input with a wide dynamic range, accommodating various signal types.
  • Performance: Excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for accurate signal representation.
  • Power Consumption: Optimized for low power operation, enhancing efficiency in portable and energy-sensitive systems.
  • Interface: Features a user-friendly parallel LVDS (Low Voltage Differential Signaling) interface for easy integration with digital systems.

Applications

The AD9433BSQZ-125 is versatile and can be used in a variety of high-speed data acquisition systems, including:

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment
  • Professional Video Equipment
  • Test and Measurement Instruments
  • High-Resolution Digital Cameras

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD9433BSQZ-125 is no exception and is built to meet the rigorous standards expected in professional and industrial environments. With robust construction and tested performance, this ADC is designed to deliver consistent and reliable operation over its lifetime.

Ordering Information

To acquire the AD9433BSQZ-125 or to request samples, please contact Analog Devices Inc. or an authorized distributor. Detailed specifications and documentation are available to assist with your application needs.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess