EN
  • EN
  • DE

LTC2204IUK#TRPBF

Part No LTC2204IUK#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 48QFN / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3.135V ~ 3.465V
Voltage - Supply, Digital 3.135V ~ 3.465V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Base Product Number LTC2204
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Win Source Part Number 1340636-LTC2204IUK#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2204IUK#TRPBF CAD Model

Description

Analog Devices Inc. LTC2204IUK#TRPBF Product Overview

The LTC2204IUK#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to cater to the demanding needs of high-speed signal processing applications. This ADC is a part of the LTC2204 series, known for its exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, communication systems, and instrumentation.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of up to 10Msps (Mega samples per second), the LTC2204IUK#TRPBF ensures rapid and reliable data conversion, which is essential for real-time applications.
  • High Resolution: The 16-bit resolution provides precise digital representation of the input signal, allowing for fine detail to be captured and processed.
  • Low Noise: Engineered for low noise operation, the ADC minimizes signal distortion and ensures high fidelity data conversion.
  • No Missing Codes: The LTC2204IUK#TRPBF guarantees no missing codes over its full operating temperature range, ensuring consistent performance and reliability.
  • Wide Input Bandwidth: The 200MHz input bandwidth allows the ADC to handle a broad spectrum of frequencies, making it versatile for various high-speed applications.
  • Differential Inputs: Differential input capability provides improved noise immunity and is beneficial for applications where long-distance signal transmission is required.
  • Power Efficiency: Optimized for low power consumption, the LTC2204IUK#TRPBF is suitable for portable and battery-powered devices where energy efficiency is critical.
  • Small Form Factor: Housed in a compact 5x5mm QFN package, the ADC saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility and high performance of the LTC2204IUK#TRPBF make it an excellent choice for a range of applications, including:

  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Spectrum Analyzers
  • Communication Infrastructure
  • Industrial Process Control
  • High-Speed Data Acquisition Systems

With its robust feature set, the LTC2204IUK#TRPBF from Analog Devices Inc. stands out as a top-tier ADC solution for professionals seeking high-speed, high-accuracy data conversion in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess