EN
  • EN
  • DE

AD9683BCPZ-250

Part No AD9683BCPZ-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 170 MSPS/250 MSPS, JESD204B, Analog-to-Digital Converter | IC ADC 14BIT PIPELINED 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate (Per Second) 250M
Number of Inputs 1
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting Style SMD
Family Part Number AD9683
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139188-AD9683BCPZ-250
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9683BCPZ-250 CAD Model

Description

Analog Devices AD9683BCPZ-250: High-Performance ADC

The AD9683BCPZ-250 is a cutting-edge analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This particular model is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications that require high data acquisition rates and precise signal conversion.

Key Features:

  • Sampling Rate: The AD9683BCPZ-250 boasts a fast sampling rate of 250 MSPS (mega-samples per second), enabling it to handle high-speed signals without compromising data integrity.
  • Resolution: With a resolution of 14-bits, this ADC provides a fine level of detail in digital representation, ensuring that the subtleties of the original analog signal are captured accurately.
  • Input Range: The device features a flexible input range, which can be adjusted to accommodate various signal amplitudes, making it versatile for multiple use cases.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9683BCPZ-250 minimizes power consumption, which is crucial for portable and battery-powered applications.
  • JESD204B Interface: It comes equipped with a JESD204B serial interface, which simplifies board design and reduces the number of data I/O lines, leading to a cleaner and more reliable data transfer.
  • Digital Signal Processing: The ADC also includes digital signal processing features such as a configurable digital down-converter, making it a versatile choice for digital radio and other DSP-intensive applications.

Applications:

The AD9683BCPZ-250 is engineered for use in a wide array of applications, including:

  • Wireless Communications
  • Radar Systems
  • Instrumentation
  • Medical Imaging
  • Defense and Aerospace Electronics

Designed in a compact LFCSP (lead frame chip scale package) form, the AD9683BCPZ-250 is optimized for space-constrained environments while still delivering the performance expected from Analog Devices products. Its robust design ensures reliable operation even under challenging conditions, making it a top choice for engineers and designers looking for an ADC that can meet the rigorous demands of high-speed, high-accuracy data conversion.

With the AD9683BCPZ-250, Analog Devices Inc. continues its tradition of providing innovative, high-performance solutions that push the boundaries of signal processing technology.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess