EN
  • EN
  • DE

AD96687BQ

Part No AD96687BQ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL 2.5NS 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 2
Output Type Complementary, ECL, Open-Emitter
Voltage - Input Offset (Max) 2mV @ -5.2V, 5V
Current - Input Bias (Max) 10μA @ -5.2V,5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 18mA,36mA
CMRR, PSRR (Typ) 90dB CMRR, 70dB PSRR
Propagation Delay (Max) 3.5ns
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 077354-AD96687BQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD96687BQ CAD Model

Description

Product Overview: AD96687BQ from Analog Devices Inc.

The AD96687BQ is a high-performance, ultra-fast comparator designed by Analog Devices Inc., a leader in the field of high-precision electronics. This comparator is renowned for its rapid response times and reliability, making it an ideal component for a variety of applications that require quick signal processing and accurate decision-making capabilities.

At the heart of the AD96687BQ is its ability to provide a typical propagation delay of just 7 ns with low dispersion of 1 ns over temperature. This speed is coupled with a low overdrive dispersion that is typically less than 1 ns, which ensures consistent performance regardless of the input overdrive level.

One of the standout features of the AD96687BQ is its latch function, which allows the user to control the output state, making it a versatile tool for timing-critical digital logic systems. Moreover, the comparator exhibits a high input impedance, which minimizes input drive requirements and allows for easy interfacing with a wide range of signal sources.

The AD96687BQ operates over a wide common-mode voltage range and includes a built-in hysteresis to improve noise immunity, ensuring stable operation even in noisy environments. Its flexibility is further enhanced by the single +5 V to ±15 V power supply operation, allowing it to integrate seamlessly into various system designs.

With its ECL (Emitter Coupled Logic) compatible outputs, the AD96687BQ can drive ECL logic directly, or with minimal interfacing, it can also drive TTL (Transistor-Transistor Logic) or CMOS (Complementary Metal-Oxide Semiconductor) logic levels, making it a versatile choice for mixed-logic systems.

Applications for the AD96687BQ are diverse and include high-speed triggering in oscilloscopes, zero-crossing detectors in high-speed phase-locked loops, window comparators, high-speed sampling circuits, and more. Its robust design and proven reliability make it a preferred choice for engineers and designers seeking a comparator that can keep pace with the increasing speeds of modern electronic systems.

Overall, the AD96687BQ from Analog Devices Inc. represents a blend of speed, precision, and flexibility, offering a high-quality solution for systems requiring fast and accurate comparison of signals.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess