EN
  • EN
  • DE

TRC0901X100J104KTB

Part No TRC0901X100J104KTB
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description Cap RC Network 0.1uF 50V 10% 10Ohm 5% 1/5W 5R/5C Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034195-TRC0901X100J104KTB
Categories Resistor Networks,Arrays
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRC0901X100J104KTB CAD Model

Description

The TRC0901X100J104KTB is a thick film chip resistor array manufactured by Vishay. This resistor array is designed for surface mounting on printed circuit boards, offering a compact and efficient solution for various electronic applications where multiple resistors are needed. It is part of the TRC series, which is known for its reliability and performance in general-purpose applications.

Applications

  • Voltage dividers
  • Current limiting circuits
  • Pull-up/pull-down resistors
  • Input/output protection
  • Signal termination

Features

  • Compact Size: The resistor array format allows for a smaller footprint compared to using discrete resistors.
  • Thick Film Technology: Provides stable and reliable performance.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • High Resistance Accuracy: Offers precise resistance values for accurate circuit operation.

Benefits

  • Space Saving: Reduces the board space required for resistor implementation.
  • Cost Effective: Lower assembly costs due to fewer placements compared to discrete resistors.
  • Improved Reliability: Consistent performance and long operational life.
  • Simplified Assembly: Easier placement and soldering during manufacturing.
  • Enhanced Circuit Performance: Precise resistance values contribute to accurate circuit operation.

Technical Specifications

The TRC0901X100J104KTB has a resistance of 100 kOhms with a tolerance of ±5%. It is designed for reflow soldering and suitable for various operating temperatures. The specific power rating and temperature coefficient of resistance should be verified in the official Vishay datasheet.

You May Also Be Interested in

Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess