EN
  • EN
  • DE

AD96685TQ/883B

Part No AD96685TQ/883B
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230862-AD96685TQ/883B
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD96685TQ/883B CAD Model

Description

Analog Devices Inc. AD96685TQ/883B Precision Operational Amplifier

The AD96685TQ/883B is a high-performance precision operational amplifier from the renowned manufacturer, Analog Devices Inc. This particular model is designed to cater to a wide array of applications that require accurate signal amplification with low distortion and noise levels. The AD96685TQ/883B is a testament to Analog Devices' commitment to providing top-tier components for advanced electronic systems.

This operational amplifier boasts a fast settling time, which is crucial for applications such as data acquisition systems, ADC drivers, and high-speed integrators. With a high slew rate, the AD96685TQ/883B can handle rapid changes in input signals without sacrificing the integrity of the output, making it ideal for high-frequency signal processing tasks.

The device operates over a wide range of supply voltages, offering designers flexibility in various circuit configurations. Its ability to work with dual supplies further enhances its versatility, ensuring that it can be integrated into both bipolar and single-supply systems with ease. The AD96685TQ/883B's robust design also means it can withstand the rigorous demands of military and aerospace applications, as denoted by the "/883B" in its product code, which indicates compliance with stringent quality standards.

Featuring low input bias current, low offset voltage, and low offset voltage drift, the AD96685TQ/883B ensures high accuracy and stability over temperature variations. This makes it an excellent choice for precision instrumentation, where long-term reliability and repeatability are paramount. Its low noise characteristics also make it suitable for audio applications and sensitive transducer amplifiers.

In summary, the AD96685TQ/883B from Analog Devices Inc. is a versatile and reliable precision operational amplifier that delivers excellent performance for a wide range of applications. Its fast response, high accuracy, and robust design make it a preferred choice for engineers and designers looking for quality and dependability in their electronic components.

For detailed specifications and application guidance, users should refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess