EN
  • EN
  • DE

AD96685BR

Part No AD96685BR
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP SNGL ULTRA-FAST 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, Differential, ECL, Open-Emitter
Voltage - Input Offset (Max) 2mV @ -5.2V, 5V
Current - Input Bias (Max) 10μA @ -5.2V,5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 18mA,36mA
CMRR, PSRR (Typ) 90dB CMRR, 70dB PSRR
Propagation Delay (Max) 3.5ns
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 077353-AD96685BR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD96685BR CAD Model

Description

Introducing the AD96685BR High-Speed Comparator from Analog Devices Inc.

The AD96685BR is a cutting-edge high-speed comparator designed by the renowned Analog Devices Inc., a leader in the semiconductor industry. This precision electronic component is engineered to deliver fast, reliable, and efficient performance for a wide range of applications, including high-speed signal processing, data acquisition systems, and pulse detection circuits. With its robust design and superior specifications, the AD96685BR is an essential building block for any system requiring high-speed comparison functionality.

Key Features of the AD96685BR

  • Fast Propagation Delay: The AD96685BR boasts an impressive propagation delay, ensuring quick response times in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power, making it suitable for battery-powered devices and energy-sensitive projects.
  • High Voltage Operation: It is capable of functioning with a wide range of input voltages, providing flexibility in various circuit designs.
  • Robust Output Stage: The output stage of the AD96685BR can drive both TTL and CMOS loads, offering compatibility with a multitude of digital logic families.
  • Strobe Function: It features a strobe function that allows users to gate the comparator's output, adding an extra layer of control to the signal processing.

Applications

The versatility of the AD96685BR makes it ideal for numerous applications, including:

  • Zero-crossing detectors
  • High-speed analog-to-digital converters
  • Waveform analyzers
  • Timing circuits
  • Pulse and edge detection systems

Why Choose the AD96685BR?

Choosing the AD96685BR from Analog Devices Inc. means selecting a product known for its reliability and performance. Its high-speed operation, combined with low power consumption and compatibility with various logic families, ensures that it can meet the demands of even the most challenging electronic designs. Whether you're developing sophisticated industrial equipment or innovative consumer electronics, the AD96685BR provides the precision and speed required for state-of-the-art electronic systems.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team. Enhance your design with the AD96685BR and experience the difference that high-quality components make.

You May Also Be Interested in

Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9809 $68.9427
6+ $18.8562 $113.1372
9+ $18.2669 $164.4021
12+ $17.6777 $212.1324
15+ $17.0884 $256.3260
20+ $15.3206 $306.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,604 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess