EN
  • EN
  • DE

AD9660KR

Part No AD9660KR
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DIODE DRIVER 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Laser Diode Driver
Number of Channels 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 110 mA
Current - Modulation 60mA
Current - Bias 90 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD9660
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556490-AD9660KR
Ultra Librarian 3D Model Ultra Librarian AD9660KR CAD Model

Description

AD9660KR Product Overview

The AD9660KR is a high-performance, single-supply 16-bit analog-to-digital converter (ADC) from the esteemed semiconductor manufacturer, Analog Devices Inc. Designed to deliver exceptional accuracy and speed, this ADC is ideal for a broad range of applications, including medical imaging, communications, data acquisition systems, and instrumentation.

Key Features

  • Precision 16-Bit Resolution: The AD9660KR provides a 16-bit resolution, ensuring high-fidelity signal representation for applications requiring precise data conversion.
  • High Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, making it suitable for demanding applications where rapid data processing is critical.
  • Single 5V Supply Operation: The device operates on a single 5V power supply, simplifying power management and system design.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9660KR minimizes power usage, which is essential for portable and battery-powered devices.
  • Flexible Input Range: The ADC accommodates a variety of input ranges, providing versatility for different signal amplitudes and ensuring compatibility with a wide array of sensors and input sources.
  • On-Chip Reference: The inclusion of an on-chip reference voltage simplifies the design and reduces the need for external components.
  • Easy Interface: The AD9660KR features an easy-to-use parallel interface, facilitating straightforward connectivity with microprocessors and digital signal processors (DSPs).

Applications

The AD9660KR is engineered to meet the stringent requirements of high-precision applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Test and Measurement Equipment
  • Communication Infrastructure
  • High-Speed Data Acquisition

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD9660KR is backed by a robust support infrastructure, including comprehensive technical documentation, application notes, and customer support services. Engineers and designers can rely on the AD9660KR for consistent performance and durability in their advanced electronic systems.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
Maxim Integrated
LASER DRIVER
Lowest to $161.9148
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2890 $67.7340
13+ $9.2631 $120.4203
20+ $8.9732 $179.4640
27+ $8.6844 $234.4788
35+ $8.3945 $293.8075
47+ $7.5260 $353.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess