The T494D476K020AS is a surface mount solid tantalum capacitor from Kemet's T494 series. These capacitors are designed for applications requiring high reliability and ruggedness. The 'D' case size refers to its specific dimensions.
Applications
- DC-DC converters
- Power management circuits
- Avionics
- Military applications
- Medical devices
Features
- Surface Mountable
- Solid Tantalum Construction
- High Reliability
- Rugged Design
- Molded Case
- RoHS Compliant
Benefits
- Exceptional stability and performance in harsh environments.
- Long lifespan.
- Reduced size and weight.
- Suitable for automated assembly processes.
- Environmentally friendly due to RoHS compliance.
Additional Details
The T494D476K020AS features a capacitance of 47µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 20V (volts DC). The operating temperature range is typically -55°C to +125°C. The ESR (Equivalent Series Resistance) can be found in Kemet's datasheet for this part number. The termination finish is matte tin, providing excellent solderability. The rugged design and high-reliability characteristics make it suitable for mission-critical applications. The D case size's dimensions are standardized, ensuring compatibility with various PCB layouts and pick-and-place equipment.