EN
  • EN
  • DE

AD9432BSTZ-80

Part No AD9432BSTZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 52LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-LQFP (10x10)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 52-LQFP
Case / Package 52-LQFP (10x10)
Family Name AD9432
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859810-AD9432BSTZ-80
Ultra Librarian 3D Model Ultra Librarian AD9432BSTZ-80 CAD Model

Description

Product Overview: AD9432BSTZ-80 by Analog Devices Inc.

The AD9432BSTZ-80 is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This ADC operates at a conversion rate of 80 MSPS (mega-samples per second), providing an optimal balance between speed and resolution for a variety of demanding applications. Designed with the latest semiconductor technologies, this product is housed in a 48-lead LQFP (Low-profile Quad Flat Package) that ensures a compact footprint while offering excellent thermal performance.

At the heart of the AD9432BSTZ-80 is its innovative architecture that achieves a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), making it particularly suitable for applications that require high dynamic performance. This includes radar systems, medical imaging, communications, and data acquisition systems, where precision and speed are critical.

Key Features:

  • High-Speed Performance: With a sampling rate of 80 MSPS, this ADC is designed to handle high-speed signals with ease, capturing fast-changing analog inputs accurately.
  • 12-Bit Resolution: The AD9432BSTZ-80 provides 12-bit resolution, ensuring fine granularity and high precision in digital representation of the analog input signal.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, an essential feature for power-sensitive applications.
  • Differential Inputs: The ADC features differential inputs, which increases immunity to common-mode noise and improves signal integrity.
  • Flexible Power Supply: It operates on a dual power supply, with a 3.3V supply for the digital interface and a 5V supply for the analog core, providing design flexibility.

Applications:

The AD9432BSTZ-80 is highly versatile and can be used across various high-speed data acquisition systems, including:

  • Communications (IF Sampling Receivers, Digital Pre-Distortion)
  • Medical Imaging (MRI, CT Scanners)
  • Radar and Satellite Subsystems
  • Test and Measurement Equipment

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9432BSTZ-80 is no exception. This product is designed to meet the stringent requirements of professional-grade electronics, ensuring robust performance in the most challenging environments. Whether for industrial, medical, or communication applications, the AD9432BSTZ-80 stands out as a superior choice for high-speed, high-resolution analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.2933 $117.2933
2+ $113.3835 $226.7670
3+ $101.6542 $304.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess