EN
  • EN
  • DE

17-21SYGC/S530-E3/4T

Part No 17-21SYGC/S530-E3/4T
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Series *
Package Tape & Reel
Product Status Active
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371737-17-21SYGC/S530-E3/4T
Ultra Librarian 3D Model Ultra Librarian 17-21SYGC/S530-E3/4T CAD Model

Description

The 17-21SYGC/S530-E3/4T is a surface-mount (SMD) LED manufactured by Everlight Electronics Co., Ltd. Everlight is a well-known manufacturer of LEDs, optocouplers, and other optoelectronic components. This LED is a yellow-green color and is designed for indication purposes.

Applications

  • Front Panel Indicators: Used as power indicators or status indicators on electronic devices.
  • Backlighting: Provides backlighting for LCD screens, keypads, and switches.
  • Automotive Lighting: Used in automotive dashboards, instrument panels, and interior lighting.
  • Consumer Electronics: Used in appliances, audio equipment, and other consumer electronics.
  • Industrial Equipment: Used in industrial control panels, instrumentation, and machinery.

Features

  • Yellow-Green Color: Emits a vibrant yellow-green light.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small footprint for high-density applications.
  • Low Power Consumption: Operates with minimal power, contributing to energy efficiency.
  • Long Lifespan: Provides extended operating life compared to traditional lighting sources.

Benefits

  • Clear Indication: Provides a bright and easily visible indication signal.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life.
  • Reliable Operation: Long lifespan and robust construction ensure dependable performance.

Typical specifications for the 17-21SYGC/S530-E3/4T LED include forward voltage (VF), luminous intensity (IV), and viewing angle. The specific values will vary based on the exact product specifications and manufacturing batch. The operating temperature range is also an important consideration for ensuring reliable performance in different environments. Reflow soldering is the standard method for mounting this LED, requiring adherence to manufacturer-specified temperature profiles. Proper handling procedures, including ESD precautions, are essential to prevent damage to the LED during assembly.

You May Also Be Interested in

Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3,680+ $0.0136 $50.0480
9,010+ $0.0111 $100.0110
13,890+ $0.0108 $150.0120
19,235+ $0.0104 $200.0440
24,755+ $0.0101 $250.0255
32,970+ $0.0091 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248,185 pieces
MOQ: 3680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess