EN
  • EN
  • DE

AD9253BCPZ-80

Part No AD9253BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad, CSP
Case / Package 48-LFCSP (7x7)
Family Name AD9253
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910015-AD9253BCPZ-80
Ultra Librarian 3D Model Ultra Librarian AD9253BCPZ-80 CAD Model

Description

Product Overview: AD9253BCPZ-80 from Analog Devices Inc.

The AD9253BCPZ-80 is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance signal processing solutions. This particular model is designed to operate at a sampling rate of up to 80 MSPS (Mega-Samples Per Second), providing precise digital data from analog inputs for a wide array of applications including wireless communications, medical imaging, and instrumentation.

Key Features

  • Resolution: 14-bit ADC, offering fine granularity and high precision in digital output.
  • Sampling Rate: Capable of sampling analog signals at 80 MSPS, suitable for high-speed signal processing requirements.
  • Input Bandwidth: Features a wide input bandwidth that supports a variety of signal frequencies for versatile applications.
  • Differential Inputs: Includes differential input capability, enhancing noise immunity and signal integrity.
  • Low Power Consumption: Designed for power efficiency, it minimizes power usage without compromising performance, making it ideal for portable and battery-powered devices.
  • On-Chip Reference: Comes with an integrated voltage reference, simplifying system design and reducing external component count.
  • Digital Output: Provides a flexible digital interface with LVDS (Low-Voltage Differential Signaling) outputs, facilitating high-speed data transfer with reduced noise.

Applications

The AD9253BCPZ-80 is versatile and can be used in a variety of demanding applications, including:

  • Wireless Infrastructure (e.g., base stations for mobile communications)
  • Medical Imaging Systems (e.g., MRI, CT scanners)
  • Instrumentation and Test Equipment
  • Radar and Satellite Communication Systems
  • Professional Audio Equipment

Product Specifications

Parameter Value
Resolution 14-bit
Max Sampling Rate 80 MSPS
Input Bandwidth High
Interface Type LVDS
Package 64-LFCSP (9x9mm)

For detailed technical specifications, application support, and additional resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8278 $80.8278
2+ $66.3203 $132.6406
3+ $64.2478 $192.7434
4+ $62.1753 $248.7012
5+ $60.1028 $300.5140
6+ $53.8852 $323.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess