EN
  • EN
  • DE

AD9251BCPZRL7-20

Part No AD9251BCPZRL7-20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-VQ (9x9)
Family Name AD9251
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number AD9251BCPZRL7-20TR, AD9251BCPZRL7-20DKR, AD9251BCPZRL7-20-ND, AD9251BCPZRL7-20CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910012-AD9251BCPZRL7-20
Ultra Librarian 3D Model Ultra Librarian AD9251BCPZRL7-20 CAD Model

Description

Product Overview: AD9251BCPZRL7-20 from Analog Devices Inc.

The AD9251BCPZRL7-20 is a high-performance, dual-channel Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a renowned leader in high-performance semiconductors. This ADC is part of their extensive data converter portfolio and is tailored for applications that demand efficient data acquisition and high-speed signal processing.

The device features two ADC cores, each with a 14-bit resolution, capable of sampling rates up to 20 MSPS (Mega Samples Per Second). This enables precise and rapid conversion of analog signals to digital, making it an ideal choice for a wide range of applications, including medical imaging, communications, and instrumentation.

With its small package size, the AD9251BCPZRL7-20 comes in a 48-lead LFCSP (Lead Frame Chip Scale Package) that offers a compact footprint on system boards, crucial for space-constrained applications. The product is also available in tape and reel packaging, denoted by the 'RL7' suffix, which facilitates efficient handling and placement during the manufacturing process.

Key features of the AD9251BCPZRL7-20 include:

  • Two 14-bit ADCs with a sampling rate of up to 20 MSPS
  • High SNR (Signal-to-Noise Ratio) and SFDR (Spurious-Free Dynamic Range) for clean, accurate signal acquisition
  • Low power consumption, which is critical for portable and battery-operated devices
  • Serial LVDS (Low Voltage Differential Signaling) outputs, which reduce the number of data interface lines and minimize system noise
  • Flexible power-down options for power management
  • Integrated voltage reference that simplifies design

For designers and engineers, the AD9251BCPZRL7-20 is supported by Analog Devices' evaluation boards and design tools, which help to accelerate the development process and reduce time-to-market. The device's performance is backed by Analog Devices' reputation for quality and reliability, ensuring that it meets the rigorous demands of professional-grade electronics.

In summary, the AD9251BCPZRL7-20 ADC from Analog Devices Inc. is a versatile, high-speed data converter that offers exceptional performance for a variety of demanding applications. Its combination of high resolution, fast sampling rates, and compact packaging makes it a valuable component for any precision data acquisition system.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.5416 $133.5416
2+ $129.0903 $258.1806
3+ $115.7361 $347.2083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess