EN
  • EN
  • DE

AD9244BST-65

Part No AD9244BST-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 40/65 MSPS Monolithic A/D Converter / 1-Channel Single ADC Pipelined 65Msps 14-bit Parallel 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172324-AD9244BST-65
Popularity Medium
Supply and Demand Status Limited
Family Name AD9244
Introduction Date July 18, 2001
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9244BST-65 CAD Model

Description

The AD9244BST-65 is a state-of-the-art analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance signal processing technology. This particular model is renowned for its high-speed data conversion and precision, making it an ideal choice for demanding applications in communications, medical imaging, and test equipment.

Key Features:

  • High Sampling Rate: The AD9244BST-65 boasts a sampling rate of 65 MSPS (Mega Samples Per Second), providing the speed needed for high-bandwidth signals.
  • Resolution: With a 14-bit resolution, this ADC offers fine quantization, resulting in high-fidelity signal representation.
  • Low Power Consumption: Optimized for power-sensitive applications, it maintains excellent performance while minimizing power usage.
  • Input Range: The device features a flexible input range, accommodating various signal amplitudes for versatile use cases.
  • Integrated Features: It includes an on-chip track-and-hold circuit and voltage reference, simplifying system design and reducing external component requirements.

Performance Advantages:

The AD9244BST-65 delivers exceptional dynamic performance with its low noise level and high signal-to-noise ratio (SNR). This ensures that the digital output closely mirrors the original analog signal, capturing even the most subtle nuances. Furthermore, its high linearity reduces distortion, which is critical in applications such as radar systems and digital oscilloscopes where accuracy is paramount.

Applications:

Given its robust feature set, the AD9244BST-65 is well-suited for a variety of high-speed data acquisition tasks. It is commonly used in:

  • Wireless and Wired Broadband Communications
  • Medical Imaging Systems
  • Professional Video Cameras
  • Instrumentation and Control Systems
  • Digital Data Storage

Support and Resources:

Analog Devices Inc. provides extensive support for the AD9244BST-65, including detailed datasheets, application notes, and reference designs. Engineers and designers can access a wealth of resources to facilitate the integration of this ADC into their projects, ensuring a smooth development process and optimal performance in the final application.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9300 $83.8600
4+ $34.4040 $137.6160
6+ $33.3287 $199.9722
8+ $32.2534 $258.0272
10+ $31.1781 $311.7810
13+ $27.9533 $363.3929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess