EN
  • EN
  • DE

AD9243AS

Part No AD9243AS
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Complete 14-Bit, 3.0 MSPS Monolithic A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139016-AD9243AS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9243AS CAD Model

Description

The AD9243AS is a state-of-the-art monolithic analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This product stands out for its high-speed data conversion capability, making it an ideal choice for a wide range of applications including communications, medical imaging, and instrumentation.

Key Features

  • Resolution: The AD9243AS offers a 14-bit resolution, ensuring precise data conversion with minimal error, which is critical for high-accuracy applications.
  • Sampling Rate: With a maximum sampling rate of up to 65 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signals without compromising data integrity.
  • Input Range: It features a flexible input range that can be adjusted according to the needs of the specific application, providing versatility and ease of integration.
  • Low Power Consumption: Designed for efficiency, the AD9243AS consumes low power, making it suitable for portable and battery-powered devices where power conservation is critical.
  • Integrated Features: The device includes an on-chip track-and-hold amplifier and voltage reference, which simplifies the system design by reducing the number of external components required.
  • Interface: It comes with a user-friendly digital interface that supports both CMOS and TTL logic levels, ensuring compatibility with a wide range of digital systems.

Applications

The versatility of the AD9243AS allows it to be used in various high-demand sectors:

  • Telecommunications: For signal digitization in cellular base stations, cable modems, and other communication devices.
  • Medical Equipment: In imaging systems like MRI and CT scanners where precise data conversion is paramount.
  • Instrumentation: For oscilloscopes, spectrum analyzers, and other measurement devices that require accurate and fast ADCs.
  • Industrial: In control systems and automation where real-time data processing is necessary.

The AD9243AS by Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for professionals seeking a high-quality ADC solution.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5034 $52.0272
17+ $6.0839 $103.4263
26+ $5.8741 $152.7266
37+ $5.4545 $201.8165
48+ $5.2447 $251.7456
60+ $5.0349 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess