EN
  • EN
  • DE

AD9215BRU-105

Part No AD9215BRU-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 65/80/105 MSPS, 3V A/D Converter | IC ADC 10BIT PIPELINED 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 2.7V ~ 3.3V
Supply Voltage , Digital 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Family Part Number AD9215
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138964-AD9215BRU-105
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9215BRU-105 CAD Model

Description

AD9215BRU-105: High-Performance ADC from Analog Devices Inc.

The AD9215BRU-105 is a cutting-edge Analog-to-Digital Converter (ADC) produced by Analog Devices Inc., a leader in high-performance signal processing technology. This particular model is designed to deliver exceptional accuracy and speed, making it an ideal choice for a variety of demanding applications, including medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • Precision Sampling: The AD9215BRU-105 boasts a 10-bit resolution, ensuring high-fidelity signal representation for precise data capture.
  • High-Speed Performance: With a sampling rate of 105 MSPS (Mega Samples Per Second), this ADC offers the rapid data conversion needed for real-time processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power dissipation, making it suitable for portable and battery-powered applications.
  • Flexible Input Range: The input range is programmable, allowing users to optimize the ADC for specific signal amplitudes and thereby improve the dynamic range of their system.
  • Integrated Features: The AD9215BRU-105 includes an on-chip track and hold circuit and voltage reference, simplifying system design and reducing external component requirements.

Advanced Design and Integration

The ADC is built using Analog Devices' proprietary high-speed complementary bipolar process, which provides a combination of speed and power efficiency that is difficult to achieve with conventional CMOS processes. Additionally, the AD9215BRU-105 comes in a compact TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9215BRU-105 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. Furthermore, comprehensive technical support is available, including detailed datasheets, application notes, and reference designs to assist in the integration of the ADC into various systems.

Whether you're designing a sophisticated communication system or a high-precision instrumentation solution, the AD9215BRU-105 from Analog Devices Inc. offers the performance, efficiency, and reliability you need to achieve outstanding results.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4641 $58.3923
8+ $15.9702 $127.7616
12+ $15.4712 $185.6544
16+ $14.9723 $239.5568
20+ $14.4733 $289.4660
27+ $12.9764 $350.3628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess