EN
  • EN
  • DE

AD9142ABCPZ

Part No AD9142ABCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH Interpolation Filter 16-bit 72-Pin LFCSP EP Tray / IC DAC 16BIT SPI/SRL 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 3.13 V to 3.47 V
Digital Supply Voltage 1.7 V to 1.9 V
INL/DNL (LSB) ±3.7, ±2.1
Temperature Range - Operating -40°C to 85°C
Case / Package 72-LFCSP-VQ (10x10)
Win Source Part Number 008573-AD9142ABCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9142
Introduction Date December 13, 2013
ECCN EAR99
Country of Origin Philippines, Singapore
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9142ABCPZ CAD Model

Description

AD9142ABCPZ - Dual, 16-Bit, 1600 MSPS, TxDAC+ Digital-to-Analog Converter

The AD9142ABCPZ from Analog Devices Inc. is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) that integrates a number of features to provide flexibility while minimizing system complexity and size for demanding applications. This product is designed to support data rates up to 1600 MSPS, making it well-suited for high-speed signal generation in communication, instrumentation, and defense systems.

This DAC features the TxDAC+ series of high-speed data converters, which are renowned for their superior dynamic performance and signal quality. The AD9142ABCPZ comes in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that allows for efficient thermal performance and space-saving on the PCB.

Key features of the AD9142ABCPZ include:

  • High Resolution: With its 16-bit resolution, the DAC provides fine signal granularity, which is essential for applications that demand high precision and dynamic range.
  • High Sample Rates: The device's maximum sample rate of 1600 MSPS enables the generation of high-frequency signals with good fidelity, which is critical for advanced communications systems and high-speed data acquisition.
  • Dual DAC Channels: The dual-channel configuration allows for the simultaneous output of two independent signals or the creation of complex I/Q modulation schemes.
  • Integrated 32-bit NCO: The inclusion of a numerically controlled oscillator (NCO) facilitates easy generation of a wide range of frequencies without the need for external components.
  • Flexible Interface: The device supports a variety of interface standards, including LVDS and JESD204B, providing compatibility with a broad array of digital signal processors and FPGAs.
  • Low Power Consumption: The AD9142ABCPZ is optimized for low power operation, which is vital for portable and power-sensitive applications.

Whether it's for wireless infrastructure, radar systems, or electronic test and measurement equipment, the AD9142ABCPZ delivers the performance and integration needed for complex signal generation tasks. Its robust design and advanced features make it an ideal choice for engineers seeking a reliable and efficient solution for their high-speed DAC requirements.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.6568 $118.6568
2+ $114.7015 $229.4030
3+ $102.8359 $308.5077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess