EN
  • EN
  • DE

AD9116BCPZ

Part No AD9116BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 8-/10-/12-/14-Bit Low Power Digital-to-Analog Converters | IC DAC 12BIT A-OUT 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Number of D/A Converters 2
Settling Time 11.5ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 3.5V
Supply Voltage , Digital 1.7V ~ 3.5V
INL/DNL (LSB) ±0.68, ±0.4
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting Style SMD
Family Part Number AD9116
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138946-AD9116BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9116BCPZ CAD Model

Description

Product Overview: AD9116BCPZ from Analog Devices Inc.

The AD9116BCPZ is a high-performance digital-to-analog converter (DAC) developed by Analog Devices Inc., a renowned leader in precision signal processing technology. This integrated circuit is designed to offer exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including wireless infrastructure, imaging systems, and instrumentation.

Key Features

  • Dual, 14-Bit DAC: The AD9116BCPZ boasts a dual-channel configuration with 14-bit resolution, providing precise digital-to-analog conversion for complex signal processing tasks.
  • High-Speed Performance: With a maximum update rate of up to 125 MSPS (mega samples per second), this DAC ensures high-speed performance that can keep pace with demanding system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9116BCPZ consumes a mere 123 mW at 125 MSPS, making it suitable for power-sensitive applications.
  • On-Chip Reference: An integrated 1.2 V reference voltage eliminates the need for external components, simplifying design and reducing system cost.
  • Flexible Interface: The device includes a versatile SPI (Serial Peripheral Interface) that allows for easy control and configuration of the DAC's settings.

Applications

The AD9116BCPZ is adept at handling complex signal chains in various applications such as:

  • Wireless communications infrastructure
  • Automated test equipment (ATE)
  • Medical imaging systems
  • Instrumentation and control systems
  • Portable battery-powered devices

Package and Quality

This DAC comes in a compact 40-lead LFCSP (lead-frame chip-scale package) that measures just 6 mm x 6 mm, making it an excellent choice for space-constrained designs. The product is available in both standard and lead-free versions to accommodate a variety of environmental and regulatory requirements.

As with all Analog Devices components, the AD9116BCPZ is manufactured to the highest quality standards, ensuring reliable performance in critical systems. With its combination of speed, precision, and low power consumption, the AD9116BCPZ stands out as a superior choice for designers looking to implement high-fidelity DAC functionality in their next project.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7730 $93.5460
3+ $38.3778 $115.1334
5+ $37.1785 $185.8925
6+ $35.9792 $215.8752
8+ $34.7799 $278.2392
10+ $31.1820 $311.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess