EN
  • EN
  • DE

AD9106BCPZ

Part No AD9106BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad, Low Power, 12-Bit, 180 MSPS, Digital-to-Analog Converter and Waveform Generator | IC DAC 12BIT A-OUT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Number of D/A Converters 4
Settling Time 31.2ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 3.6V
Supply Voltage , Digital 1.7V ~ 3.6V
INL/DNL (LSB) ±0.5, ±0.4
Architecture Segmented DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting Style SMD
Family Part Number AD9106
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138944-AD9106BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9106BCPZ CAD Model

Description

Analog Devices AD9106BCPZ Waveform Generating IC

The AD9106BCPZ from Analog Devices Inc. is a sophisticated digital-to-analog converter (DAC) integrated circuit designed to deliver high-fidelity waveform generation for a wide range of applications. This high-performance component features a 14-bit DAC, which ensures precise and smooth waveform output, making it ideal for complex signal generation in test and measurement, medical equipment, and communication systems.

Key Features:

  • High Resolution: The 14-bit DAC provides excellent signal resolution, enabling the generation of intricate waveforms with high accuracy and minimal distortion.
  • Integrated Pattern Memory: With an onboard memory for complex waveform storage, the AD9106BCPZ allows for the creation and playback of pre-defined patterns, facilitating versatile and dynamic signal generation.
  • Multiple Output Ranges: The device offers selectable output ranges, providing flexibility to match the required signal amplitude for various application needs.
  • High-Speed Interface: Featuring a high-speed serial peripheral interface (SPI), the AD9106BCPZ ensures rapid data transfer and seamless integration with microcontrollers and digital signal processors.

Application Versatility:

The AD9106BCPZ is adept at handling the demands of a variety of applications. In the realm of test and measurement, it can generate complex waveforms for equipment calibration and testing. For medical devices, such as ultrasound equipment, the AD9106BCPZ can produce the precise waveforms required for diagnostic imaging. In communications, it is capable of simulating signal patterns for network testing and validation.

Compact and Efficient Design:

Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the AD9106BCPZ is designed for space-constrained environments without compromising on performance. Its efficient architecture also ensures low power consumption, making it a suitable choice for portable and battery-operated devices.

Reliability and Support:

As a product of Analog Devices Inc., a leader in high-performance analog technology, the AD9106BCPZ is backed by robust technical support and documentation. Designers can access comprehensive datasheets, application notes, and reference designs, ensuring a smooth integration into their projects.

Whether it's for sophisticated waveform generation, signal processing, or system calibration, the AD9106BCPZ stands out as a versatile and reliable component that can meet the challenges of advanced electronic systems.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.8806 $51.8806
3+ $48.5971 $145.7913
4+ $46.9553 $187.8212
5+ $43.6717 $218.3585
6+ $42.0299 $252.1794
8+ $40.3881 $323.1048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess