EN
  • EN
  • DE

AD9082BBPZ-4D2AC

Part No AD9082BBPZ-4D2AC
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description QUAD 12 GSPS RFDAC DUAL 6GSPS RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
RF Type General Purpose
Frequency -
Features -
Package / Case 324-FBGA Exposed Pad
Supplier Device Package 324-BGA-ED (15x15)
Base Product Number AD9082
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Win Source Part Number 1377731-AD9082BBPZ-4D2AC
Ultra Librarian 3D Model Ultra Librarian AD9082BBPZ-4D2AC CAD Model

Description

The AD9082BBPZ-4D2AC is a state-of-the-art mixed-signal front-end (MxFE) integrated circuit from the renowned manufacturer Analog Devices Inc. This high-performance product combines an RF DAC and RF ADC together with additional signal processing and interfacing technology, making it an ideal solution for a wide range of applications in the communications, defense, and instrumentation sectors.

Key Features:

  • High Dynamic Range: The AD9082BBPZ-4D2AC offers exceptional dynamic range, making it suitable for handling wide bandwidth signals and complex modulation schemes.
  • Integrated Dual ADCs: The device includes dual 16-bit ADCs, capable of sampling rates up to 4.2 GSPS, providing the precision and speed required for high-performance applications.
  • Dual DACs: It also features dual 16-bit DACs with update rates up to 12 GSPS, enabling the generation of high-frequency signals with excellent quality.
  • Digital Signal Processing: Onboard digital signal processing blocks include digital down converters (DDCs) and digital up converters (DUCs), which facilitate efficient data handling and signal conditioning.
  • JESD204C Interface: The product supports the latest JESD204C high-speed serial interface, ensuring reliable and fast data transfer with other system components.
  • Flexible Clocking Options: Multiple clocking modes are supported, including an internal PLL, allowing for versatile system integration and synchronization.

Applications:

  • Wireless Communication Infrastructure
  • Microwave Point-to-Point Systems
  • Electronic Warfare and Radar Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

The AD9082BBPZ-4D2AC is packaged in a compact, surface-mountable LGA package, ensuring a minimal footprint on system boards. Its robust design and cutting-edge technology make it a premium choice for designers looking to leverage high-speed signal conversion with unparalleled precision and reliability.

Whether you're developing advanced communication systems or sophisticated electronic defense platforms, the AD9082BBPZ-4D2AC from Analog Devices Inc. offers the performance and integration needed to achieve your design goals.

You May Also Be Interested in

Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,533.4680 $1,533.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess