EN
  • EN
  • DE

AD9048KQ

Part No AD9048KQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Monolithic 8-Bit Video A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138912-AD9048KQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9048KQ CAD Model

Description

The AD9048KQ from Analog Devices Inc. is a state-of-the-art integrated circuit designed for high-performance applications that require precise analog-to-digital conversion. This product is a testament to Analog Devices' commitment to providing cutting-edge technology and innovative solutions in the field of signal processing.

Key Features

  • High-Speed Performance: The AD9048KQ is capable of converting analog signals to digital at a rapid pace, ensuring that even the fastest signal variations are captured with high fidelity.
  • Excellent Resolution: With its superior resolution, this A/D converter delivers detailed digital representations of analog inputs, making it ideal for applications that demand accuracy and precision.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9048KQ minimizes energy usage, which is crucial for battery-powered devices and energy-sensitive applications.
  • Durable Construction: Built to last, the product is manufactured with high-quality materials, ensuring reliability and longevity in a variety of operating conditions.

Applications

The AD9048KQ is versatile and can be used in a wide array of applications, including but not limited to:

  • Medical Imaging Equipment
  • Professional Audio Equipment
  • Telecommunications Infrastructure
  • Instrumentation and Measurement Systems
  • High-Speed Data Acquisition

Technical Specifications

Parameter Value Resolution 8 Bits Sampling Rate Up to 50 MSPS Input Voltage Range ±1.25 V Package Type QFP (Quad Flat Package) Operating Temperature -40°C to +85°C

Ordering Information

To purchase the AD9048KQ or request samples, please visit the Analog Devices Inc. website or contact their sales representatives. Ensure your project's success by choosing the AD9048KQ for your high-speed analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1095 $63.7665
16+ $7.4752 $119.6032
24+ $7.2419 $173.8056
33+ $7.0074 $231.2442
43+ $6.7741 $291.2863
58+ $6.0730 $352.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess