EN
  • EN
  • DE

AD9007AM

Part No AD9007AM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT FLASH ADC / 12 Bit Analog to Digital Converter 12 Input 1 Flash 46-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD9007
Package Bulk
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 10M
Number of Inputs 12
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Voltage - Supply, Analog -4.95V ~ -5.45V, 4.75V ~ 5.25V
Voltage - Supply, Digital -4.95V ~ -5.45V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 46-DIP Module
Supplier Device Package 46-DIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909979-AD9007AM
Ultra Librarian 3D Model Ultra Librarian AD9007AM CAD Model

Description

AD9007AM Product Image

The AD9007AM is a state-of-the-art monolithic analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors. This innovative product is designed to cater to a wide array of applications, ranging from medical imaging systems to communication infrastructure and industrial instrumentation.

With its high-speed performance and exceptional accuracy, the AD9007AM stands out as a versatile solution for systems requiring fast data acquisition and precise digital representation of analog signals. The device boasts a sampling rate that ensures the capture of high-frequency signals without compromising the integrity of the data. This makes it an ideal choice for applications where speed and accuracy are critical.

Key Features:

  • High-Speed Performance: The AD9007AM is designed to operate at a high sampling rate, providing the ability to process rapidly changing signals efficiently.
  • Precision Conversion: This ADC offers excellent resolution, ensuring that the analog input is converted to digital output with high fidelity.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9007AM is engineered to be energy-efficient, minimizing power usage in your system.
  • Durable Design: Built to last, the AD9007AM is manufactured with robust materials, ensuring longevity and reliability in a variety of operating conditions.
  • Compact Form Factor: The device's compact size allows for easy integration into existing systems without the need for significant redesigns or space accommodations.

Analog Devices Inc. is renowned for its commitment to quality and the AD9007AM is no exception. It is designed to meet stringent industry standards, ensuring compatibility and interoperability with a wide range of systems and components. Whether you are upgrading an existing system or developing a new one, the AD9007AM provides the performance and reliability you need to achieve your design objectives.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team. The AD9007AM is more than just a component; it's a robust solution that drives the performance and efficiency of your high-speed data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess