The UCN5891LW is a BiMOS II octal high-side source driver specifically designed for applications requiring multiple high-voltage and high-current outputs. It is commonly used in systems that need to control various loads, such as relays, solenoids, and LED displays. The device integrates CMOS logic with bipolar outputs, providing a compact and efficient solution for driving these loads from the high side. The ‘LW’ suffix designates this as a low-power version, suitable for applications where minimizing power consumption is crucial.
Applications:
- Relay drivers
- Solenoid drivers
- LED display drivers
- Industrial control systems
- Automotive applications
Features:
- High-voltage outputs: 80 V
- High output current: 500 mA per output
- Low power consumption
- CMOS logic compatibility
- Internal clamp diodes for inductive loads
- Thermal shutdown protection
- Output enable function
Benefits:
- Reduced power consumption, making it suitable for battery-powered applications
- Simplified system design
- Minimized component count, reducing costs and board space
- Improved reliability due to built-in protection features
- High output voltage and current capabilities for driving demanding loads
- Direct interface with microcontrollers and other digital logic devices
Additional Details:
The UCN5891LW is an 8-channel high-side source driver capable of sourcing up to 500 mA per channel at voltages up to 80V. The device includes built-in protection features such as thermal shutdown and output clamp diodes, which protect against inductive kickback when driving inductive loads. The CMOS-compatible inputs allow for direct interfacing with microcontrollers and other digital logic devices. The output enable function provides easy control of all outputs, simplifying system design.
The low power consumption of this device makes it particularly well-suited for applications where energy efficiency is paramount. The integrated features and robust design make it a reliable and cost-effective solution for driving multiple high-current loads from the high side.