EN
  • EN
  • DE

AD880JR

Part No AD880JR
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC CHAN PROC ELEMENT 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type Channel Processing Element
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556199-AD880JR
Ultra Librarian 3D Model Ultra Librarian AD880JR CAD Model

Description

Introducing the AD880JR Precision Op-Amp from Analog Devices Inc.

The AD880JR is a high-performance operational amplifier from the renowned semiconductor manufacturer, Analog Devices Inc. This precision op-amp boasts a unique combination of accuracy, speed, and versatility, making it an ideal choice for a wide range of applications including instrumentation, data acquisition systems, and active filters.

Key Features

  • High Precision: The AD880JR offers excellent accuracy with low offset voltage and low input bias currents, ensuring high fidelity in signal amplification and processing tasks.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, making it suitable for high-speed applications.
  • Low Noise: The device's low noise characteristics are ideal for sensitive applications where signal integrity is paramount.
  • Single-Supply Operation: The ability to operate on a single power supply simplifies circuit design and reduces power consumption, while also supporting dual-supply operation for added flexibility.
  • Robust Output Drive Capability: The AD880JR can deliver a high output current, driving capacitive loads effectively without compromising performance.

Applications

The AD880JR is versatile enough to be used in a variety of demanding applications. Its precision and speed make it perfect for:

  • Professional audio equipment
  • Test and measurement instruments
  • Analog-to-digital converters (ADCs) driving
  • Active filtering systems
  • Control systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD880JR is no exception. Each op-amp is rigorously tested to ensure it meets the high standards expected from Analog Devices products. Customers can trust the AD880JR for consistent performance and durability in their electronic designs.

Whether you're designing a sophisticated audio interface, a precision control system, or a high-speed data acquisition device, the AD880JR from Analog Devices Inc. offers the performance and reliability you need to deliver top-notch results.

Explore the possibilities with the AD880JR and discover why Analog Devices remains a leader in the field of precision operational amplifiers.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess