EN
  • EN
  • DE

AD8655ARZ

Part No AD8655ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Precision CMOS Amplifier | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 11V/μs
Gain Bandwidth Product 28MHz
Current - Input Bias 1pA
Voltage - Input Offset 50μV
Supply Current 3.7mA
Current - Output / Channel 220mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8655
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138839-AD8655ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8655ARZ CAD Model

Description

Product Overview: AD8655ARZ from Analog Devices Inc.

The AD8655ARZ is a high-performance, precision operational amplifier from Analog Devices Inc., renowned for its exceptional accuracy and low noise characteristics. Designed with advanced CMOS technology, this op-amp is ideal for applications demanding the highest level of precision and low power consumption.

Key Features

  • Low Offset Voltage: The AD8655ARZ boasts an ultra-low input offset voltage, significantly reducing error in high-precision circuits.
  • Low Noise: With its low noise density, this operational amplifier ensures clean and accurate signal amplification, making it perfect for sensitive applications such as medical instrumentation and audio processing.
  • High Output Drive: Capable of delivering a high output current, the AD8655ARZ can drive heavy loads while maintaining linearity and dynamic range.
  • Power Efficiency: The device operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive systems.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AD8655ARZ provides a wide dynamic range, ensuring maximum signal swing and compatibility with a variety of input sources.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and reducing system complexity.

Applications

The AD8655ARZ is versatile and can be used in a wide array of applications including:

  • Precision instrumentation
  • Active filters
  • Audio electronics
  • Data acquisition systems
  • Professional microphones
  • Medical devices

Product Specifications

This operational amplifier comes in a compact SOIC package, offering a convenient solution for space-constrained applications. It features an extended operating temperature range, ensuring reliable performance under varying environmental conditions. The AD8655ARZ operates within a supply voltage range of 2.7V to 5.5V, providing designers with flexibility in various system designs.

With its combination of low noise, high precision, and power efficiency, the AD8655ARZ from Analog Devices Inc. stands out as an exemplary solution for engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3214 $51.8568
29+ $3.5458 $102.8282
44+ $3.4350 $151.1400
61+ $3.3242 $202.7762
78+ $3.2134 $250.6452
105+ $2.8810 $302.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess