EN
  • EN
  • DE

AD8643ACPZ-REEL7

Part No AD8643ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Rail-to-Rail Output Precision JFET Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 3 V/μs
GBP - Gain Bandwidth Product 3.5MHz
Current - Input Bias 0.25pA
Voltage - Input Offset 70μV
Operating Supply Current 200μA
Output Current per Channel 12mA
Dual Supply Voltage (±) 5 V ~ 26 V, ±2.5 V ~ 13 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1138825-AD8643ACPZ-REEL7
Manufacturer Homepage www.analog.com
Family Name AD8643
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8643ACPZ-REEL7 CAD Model

Description

Overview of AD8643ACPZ-REEL7

The AD8643ACPZ-REEL7 is a high-performance, dual operational amplifier produced by Analog Devices Inc., a leader in precision analog technology. This precision op-amp is designed to offer a perfect blend of low noise, high output current, and low power consumption, making it an ideal choice for a wide range of applications, including sensor signal conditioning, active filtering, and audio processing.

Key Features

  • Low Offset Voltage: The AD8643ACPZ-REEL7 boasts an ultra-low input offset voltage, which significantly reduces the error in signal processing applications and enhances overall accuracy.
  • Low Noise Performance: With its low noise density, this op-amp is perfect for applications that require a clean signal amplification, ensuring minimal distortion and interference.
  • High Output Current: Capable of delivering a high output current, the AD8643ACPZ-REEL7 can drive heavier loads without compromising performance.
  • Low Power Consumption: Despite its robust performance, the device maintains low power consumption, which is critical for battery-powered and portable applications.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AD8643ACPZ-REEL7 provides increased dynamic range, which is especially useful in single-supply operations or when interfacing with ADCs.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, offering design flexibility for various system voltage requirements.

Package and Quality

The AD8643ACPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is not only space-saving but also offers excellent thermal performance. This product is available in a tape and reel format, denoted by the 'REEL7' suffix, making it suitable for automated mass production assembly processes.

Applications

With its superior specifications, the AD8643ACPZ-REEL7 is an excellent choice for precision applications in:

  • Medical instrumentation
  • Professional audio equipment
  • Instrumentation and control systems
  • Analog-to-digital converter drivers
  • Portable devices and battery-powered applications

Analog Devices Inc. ensures that the AD8643ACPZ-REEL7 meets rigorous standards for performance and reliability, providing designers with a dependable solution for their critical signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5747 $70.7241
6+ $19.3433 $116.0598
9+ $18.7389 $168.6501
12+ $18.1344 $217.6128
15+ $17.5299 $262.9485
20+ $15.7165 $314.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess