EN
  • EN
  • DE

AD8604DRZ-REEL

Part No AD8604DRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision CMOS, Single-Supply, Rail-to-Rail, Input/Output Wideband Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 6V/μs
Gain Bandwidth Product 8.4MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 1.3mV
Supply Current 750μA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number AD8604
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138753-AD8604DRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8604DRZ-REEL CAD Model

Description

Product Overview: AD8604DRZ-REEL

The AD8604DRZ-REEL is a high-performance, quad operational amplifier (op-amp) from Analog Devices Inc., renowned for its precision and power efficiency. This op-amp is part of a family of single, dual, and quad amplifiers that offer a combination of low offset voltage, low input voltage and current noise, and high speed, making it suitable for a wide range of applications.

Key Features

  • Low Input Offset Voltage: The AD8604DRZ-REEL boasts an exceptionally low input offset voltage, which is crucial for applications requiring high accuracy and precision.
  • Low Noise Performance: Its low input voltage and current noise characteristics make it ideal for sensitive signal conditioning applications.
  • High Speed: With its ability to operate at high speeds, this op-amp is well-suited for fast signal processing tasks.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in single-supply applications or when interfacing with analog-to-digital converters (ADCs).
  • Single-Supply Operation: It is designed to operate from a single power supply, simplifying power management in embedded systems.
  • Wide Supply Voltage Range: The AD8604DRZ-REEL operates across a wide range of supply voltages, from 2.7V to 5.5V, providing versatility in various circuit designs.
  • Extended Temperature Range: This op-amp is operational over an extended temperature range, making it suitable for industrial environments.

Applications

The AD8604DRZ-REEL is adept at handling a multitude of applications, including but not limited to:

  • Photodiode Amplification
  • Battery-Powered Instruments
  • Sensor Signal Conditioning
  • Audio and Video Signal Processing
  • Data Acquisition Systems
  • Active Filters
  • Medical Instrumentation

Packaging and Availability

The AD8604DRZ-REEL comes in a compact SOIC package and is supplied on a reel, which facilitates efficient handling and manufacturing processes, especially for high-volume production. Analog Devices Inc. ensures that this product meets rigorous quality and performance standards, making it a reliable choice for professional electronics design.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0269 $51.4573
41+ $2.4836 $101.8276
63+ $2.4060 $151.5780
86+ $2.3284 $200.2424
112+ $2.2508 $252.0896
149+ $2.0180 $300.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess