Product Overview: AD8604DRUZ from Analog Devices Inc.
The AD8604DRUZ is a high-performance, quad operational amplifier designed by Analog Devices Inc., an industry leader in precision analog technology. This precision op-amp is ideal for a wide range of applications, including sensor signal conditioning, active filtering, and audio processing. Its low input bias currents, low offset voltage, and low noise make it suitable for high-impedance sensor amplification and precise data acquisition systems.
Key Features:
- Wide Supply Voltage Range: The device operates from a single 2.7 V to 5.5 V power supply, making it versatile for both single-supply and dual-supply applications.
- Low Input Bias Current: With an input bias current of only 1 pA, the AD8604DRUZ is optimized for applications requiring high input impedance.
- High Output Current: This op-amp can drive up to 10 mA of load current, offering robust output drive capability.
- Rail-to-Rail Output: The rail-to-rail output swing provides the maximum dynamic range, especially useful in low-voltage applications.
- Low Power Consumption: The AD8604DRUZ is designed for power-sensitive applications, with a low supply current of just 1.1 mA per amplifier.
- Stable Over Capacitive Loads: The operational amplifier is stable with capacitive loads of up to 10 nF, ensuring reliable performance in a variety of configurations.
Applications:
- Photodiode Amplification
- Medical Instrumentation
- Data Acquisition Systems
- Battery-Powered Instruments
- Audio Electronics
- Active Filters
Product Specifications:
The AD8604DRUZ comes in a TSSOP-14 package, providing a compact footprint for space-constrained applications. Its extended temperature range from -40°C to +125°C ensures reliable operation in challenging environments. The robust design and high-quality performance of the AD8604DRUZ make it a go-to choice for engineers and designers looking for a reliable quad operational amplifier that delivers precision and efficiency.
For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer support team.