EN
  • EN
  • DE

AD8603AUJ-REEL

Part No AD8603AUJ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Micropower, Low Noise CMOS Rail-to-Rail Input/Output Operational Amplifiers | IC OPAMP GP 1 CIRCUIT TSOT5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.1V/μs
Gain Bandwidth Product 400kHz
Current - Input Bias 0.2pA
Voltage - Input Offset 12μV
Supply Current 40μA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5V, ±0.9V ~ 2.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-5
Family Part Number AD8603
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1138741-AD8603AUJ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8603AUJ-REEL CAD Model

Description

AD8603AUJ-REEL Precision CMOS Operational Amplifier

The AD8603AUJ-REEL from Analog Devices Inc. is a precision, low power, single-supply operational amplifier that offers a perfect blend of performance and power efficiency. This operational amplifier is part of Analog Devices' renowned series of amplifiers that are designed to provide optimal solutions for a wide range of applications, including sensor interfacing, battery-powered instruments, and portable medical devices.

Encased in a compact SOT-23 package, the AD8603AUJ-REEL is designed for modern electronic systems where space is at a premium. Despite its small size, this op-amp does not compromise on performance. It boasts a low input offset voltage, low noise, and rail-to-rail output swing, which makes it an excellent choice for applications requiring high precision and full dynamic range use of the power supply voltage.

The device operates from a single 2.7V to 5.5V supply, making it an ideal choice for both 3V and 5V systems. The low power consumption of the AD8603AUJ-REEL is a significant advantage for battery-operated devices, as it helps to extend the battery life without sacrificing performance. Additionally, the op-amp features a low input bias current, which is beneficial for high-impedance sensor applications and precision integrators.

Key features of the AD8603AUJ-REEL include:

  • Low input offset voltage: This ensures high accuracy in measurement and control systems.
  • Low noise: Minimizes signal distortion and allows for use in sensitive applications such as audio and medical electronics.
  • Rail-to-rail output: Provides maximum dynamic range, which is especially useful in single-supply operations.
  • Extended temperature range: This operational amplifier can operate over a wide temperature range, making it suitable for industrial environments.
  • Robust ESD protection: The device is designed to withstand electrostatic discharge events, enhancing its reliability and longevity in the field.

With its precision specifications and robust design, the AD8603AUJ-REEL from Analog Devices Inc. is a versatile component that delivers consistent performance for a multitude of electronic applications. Whether it's for portable devices, control systems, or any application that demands precision and power efficiency, this operational amplifier is engineered to meet the challenge.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2503 $50.0120
100+ $1.0259 $102.5900
155+ $0.9939 $154.0545
210+ $0.9618 $201.9780
270+ $0.9298 $251.0460
360+ $0.8336 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess