EN
  • EN
  • DE

AD8557ACPZ-REEL7

Part No AD8557ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Digitally Programmable Sensor Signal Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DigiTrim
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 1
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 18nA
Voltage - Input Offset 2μV
Operating Supply Current 1.8mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (4x4)
Win Source Part Number 1138693-AD8557ACPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8557
Introduction Date April 12, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8557ACPZ-REEL7 CAD Model

Description

Product Overview: AD8557ACPZ-REEL7

The AD8557ACPZ-REEL7 is a high-performance, programmable gain amplifier (PGA) from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This precision amplifier is designed to offer a unique combination of flexibility, reliability, and accuracy, making it an ideal choice for a wide range of applications, including industrial, medical, and automotive systems.

Key Features

  • Programmable Gain: The AD8557ACPZ-REEL7 allows for precise gain adjustment through its digital interface, enabling users to configure the device for various input signal ranges.
  • High Accuracy: This amplifier is built to provide high accuracy with low offset voltage and low gain error, ensuring reliable performance in critical applications.
  • Wide Supply Range: It operates with a supply voltage range that accommodates various system designs and requirements.
  • Temperature Range: The device is designed to perform over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The AD8557ACPZ-REEL7 is versatile and can be used in a multitude of applications such as:

  • Automotive sensor calibration
  • Industrial process control
  • Precision instrumentation
  • Medical equipment

Package and Quality

Enclosed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8557ACPZ-REEL7 is designed for space-constrained applications. The device is supplied in a reel, facilitating efficient integration into automated manufacturing processes. Analog Devices Inc. ensures that this product meets stringent quality standards for reliable and consistent performance.

Ordering Information

To order or inquire about the AD8557ACPZ-REEL7, customers can visit the Analog Devices Inc. website or contact authorized distributors. The product is available in reel form to accommodate large-scale production needs.

Conclusion

The AD8557ACPZ-REEL7 from Analog Devices Inc. represents a superior choice for designers seeking a PGA with programmable gain, high accuracy, and robustness in various challenging environments. Its digital programmability and comprehensive feature set make it an essential component for precision signal conditioning in numerous electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1188 $60.5940
11+ $9.9437 $109.3807
16+ $9.6329 $154.1264
22+ $9.3222 $205.0884
28+ $9.0115 $252.3220
38+ $8.0792 $307.0096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess