EN
  • EN
  • DE

AD8552

Part No AD8552
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138681-AD8552
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8552 CAD Model

Description

Product Overview: AD8552 Zero-Drift, Rail-to-Rail Operational Amplifier

The AD8552 is a precision operational amplifier from Analog Devices Inc., renowned for its zero-drift technology and rail-to-rail input and output swing capabilities. This operational amplifier is designed to offer a perfect blend of low offset voltage, low noise, and low input bias currents due to its auto-zeroing techniques which reduce the offset voltage over time and temperature.

With a wide power supply range from 2.7 V to 5.5 V, the AD8552 is highly versatile and suitable for battery-powered applications and many other systems requiring high precision. Its rail-to-rail input/output feature allows for better signal dynamic range, which is particularly beneficial in single-supply operations and low voltage applications.

Key Features

  • Zero-Drift: The self-correcting architecture of the AD8552 ensures minimal drift over time and temperature, providing consistent performance and reducing the need for system recalibration.
  • Rail-to-Rail Input/Output: Maximizes the dynamic range in low supply voltage applications, making it ideal for single-supply operations.
  • Low Noise: With a low voltage noise density, the AD8552 is suitable for applications that require low noise performance without compromising on precision.
  • Low Input Bias Currents: This feature makes the AD8552 ideal for high impedance sensor amplification and precise current measurements.
  • Wide Supply Range: Operating smoothly across a supply voltage range of 2.7 V to 5.5 V, it caters to a broad spectrum of applications from automotive to industrial control systems.

Applications

  • Temperature Sensing and Control
  • Precision Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Automotive Sensors and Controls

The AD8552 operational amplifier stands out in the market for its exceptional precision and stability. Its robust design and advanced features make it a go-to choice for engineers looking for a reliable solution in precision analog applications. Whether it's for industrial, automotive, or consumer applications, the AD8552 from Analog Devices Inc. delivers top-notch performance where accuracy and long-term stability are paramount.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2153 $50.5955
570+ $0.1766 $100.6620
880+ $0.1711 $150.5680
1,210+ $0.1656 $200.3760
1,565+ $0.1601 $250.5565
2,095+ $0.1435 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,680 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess