EN
  • EN
  • DE

AD8539ARZ-REEL7

Part No AD8539ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 430KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 430kHz
Current - Input Bias 15pA
Voltage - Input Offset 5μV
Operating Supply Current 170μA
Channel Output Current 25mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 109610-AD8539ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8539ARZ-REEL7 CAD Model

Description

Product Overview: AD8539ARZ-REEL7

The AD8539ARZ-REEL7 is a high-performance, low-power operational amplifier from Analog Devices Inc., renowned for its precision electronic components. This particular model is part of the AD8539 series, which is designed to offer a blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications, including sensor interfacing, portable medical devices, and industrial control systems.

Key Features

  • Low Power Consumption: The AD8539ARZ-REEL7 is designed for power-sensitive applications, with a supply current of just 1 mA (max) per amplifier, which helps extend battery life in portable devices.
  • Wide Supply Range: It operates with a supply voltage range from 2.7 V to 5.5 V, allowing flexibility in various circuit designs and compatibility with both single-supply and dual-supply operations.
  • High Precision: The device boasts a low input offset voltage and low input bias current, ensuring high accuracy in measurement and control systems.
  • Rail-to-Rail Output: With rail-to-rail output swing, the AD8539ARZ-REEL7 can drive loads directly and is capable of providing maximum dynamic range, which is especially useful in single-supply operations.
  • Extended Temperature Range: The operational amplifier can operate over an extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

  • Portable medical devices
  • Sensor signal conditioning
  • Battery-powered instrumentation
  • Analog filters
  • Industrial process controls

Packaging and Quality

The AD8539ARZ-REEL7 comes in a compact SOIC-8 package, which is ideal for space-constrained applications. It is supplied in tape and reel form, facilitating efficient handling and manufacturing processes, especially for high-volume production. As with all Analog Devices components, this operational amplifier is manufactured to high-quality standards, ensuring reliability and performance consistency for critical applications.

Conclusion

With its combination of low power consumption, high precision, and versatility, the AD8539ARZ-REEL7 operational amplifier from Analog Devices Inc. is an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0089 $52.1157
27+ $3.7552 $101.3904
42+ $3.6284 $152.3928
60+ $3.3746 $202.4760
77+ $3.2478 $250.0806
97+ $3.1209 $302.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess